The S3395 is a rectangular magnetic proximity sensor with a plastic anodized aluminum case, actuated by a permanent magnet. It features a normally open (NO) reed contact with a maximum power rating of 10 VA at 220 V and 0.5 A, and an operating distance of 10 mm. The sensor has an IP67 protection rating, operates between -25 °C and +100 °C, and includes a 2 m cable with 2 × 0.14 mm² conductors. Its switching frequency is up to 230 Hz. The sensor is hermetically sealed, RoHS compliant, and meets the EMC directive.
Magnetic sensors are actuated by the presence of a permanent magnet. Their operating principle is based on the use of reed contacts, which consist of two low reluctance ferro-magnetic reeds enclosed in glass bulbs containing inert gas. The reciprocal attraction of both reeds in the presence of a magnetic field, due to magnetic induction, establishes an electrical contact.
| Fargo Controls, Inc. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | S3395 |
| Product Name | Rectangular Magnetic Proximity Sensor |
| Sensor Technology | Magnetic Proximity Sensor |
| Body Shape | Rectangular |
| Operation Distance | 0.3937 inch (10 mm) |
| Switching Frequency | 0.2300 kHz |
| Operating Temperature | -13 to 212 F (-25 to 100 C) |