Fargo Controls, Inc. 18 mm Stainless Steel, DC S4081

Description
Features: Stainless steel housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Description
Features: Stainless steel housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S4081 is a thru-beam photoelectric sensor with a stainless steel AISI 303 housing, M18 x 1 thread, and a pre-wired connector. It operates from 10-30 Vdc, has a maximum sensing distance of 1500 cm using the CT80 reflector, and features programmable NPN/PNP output with both NO and NC functions. The sensor includes short circuit and reverse polarity protection, LED status indicators, sensitivity adjustment, and an IP67 protection rating. It supports an operating frequency up to 250 Hz, has a power drain of ≤35 mA, and is immune to light interference above 10,000 Lux. Operating temperature ranges from -20 °C to +50 °C.

Datasheet Summary
Powered by GS/AI

The S4081 is a thru-beam photoelectric sensor with a stainless steel AISI 303 housing, M18 x 1 thread, and a pre-wired connector. It operates from 10-30 Vdc, has a maximum sensing distance of 1500 cm using the CT80 reflector, and features programmable NPN/PNP output with both NO and NC functions. The sensor includes short circuit and reverse polarity protection, LED status indicators, sensitivity adjustment, and an IP67 protection rating. It supports an operating frequency up to 250 Hz, has a power drain of ≤35 mA, and is immune to light interference above 10,000 Lux. Operating temperature ranges from -20 °C to +50 °C.

Suppliers

Company
Product
Description
Supplier Links
18 mm Stainless Steel, DC - S4081 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Stainless Steel, DC
S4081
18 mm Stainless Steel, DC S4081
Features: Stainless steel housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion

Features:

  • Stainless steel housing
  • Programmable output NPN/PNP
  • Sensitivity adjustment standard
  • LED function indicators
  • Short circuit & reverse polarity protection
  • Pre-wired cable or connector models
  • Compliant to the EMC directive
  • Protection degree IP67: dust tight and protection from the effects of immersion
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Photoelectric Sensors
Product Number S4081
Product Name 18 mm Stainless Steel, DC
Body Shape Cylindrical
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data