Fargo Controls, Inc. 12 mm Diameter DC 2 Wire Inductive Proximity Sensor S3063

Description
Features: Only 2 wires for easy installation Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 3.5, 5, 7.5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Only 2 wires for easy installation Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 3.5, 5, 7.5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3063 is a 2-wire DC inductive proximity sensor with a 12 mm diameter nickel-plated brass case and M12 x 1 threading. It has a 4 mm operating distance, operates on 10 to 55 Vdc, and switches up to 100 mA with a voltage drop of less than 6.5 V when ON. It includes short circuit protection, an LED indicator, and meets IP67 for dust and water immersion resistance. The sensor operates from -25 to +70 °C and uses a 2 m PVC cable output. A +100 °C version is available upon request.

Datasheet Summary
Powered by GS/AI

The S3063 is a 2-wire DC inductive proximity sensor with a 12 mm diameter nickel-plated brass case and M12 x 1 threading. It has a 4 mm operating distance, operates on 10 to 55 Vdc, and switches up to 100 mA with a voltage drop of less than 6.5 V when ON. It includes short circuit protection, an LED indicator, and meets IP67 for dust and water immersion resistance. The sensor operates from -25 to +70 °C and uses a 2 m PVC cable output. A +100 °C version is available upon request.

Suppliers

Company
Product
Description
Supplier Links
12 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3063 - Fargo Controls, Inc.
Eatontown, NJ, USA
12 mm Diameter DC 2 Wire Inductive Proximity Sensor
S3063
12 mm Diameter DC 2 Wire Inductive Proximity Sensor S3063
Features: Only 2 wires for easy installation Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 3.5, 5, 7.5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Only 2 wires for easy installation
  • Short circuit protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 3.5, 5, 7.5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3063
Product Name 12 mm Diameter DC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

12 mm Diameter Inductive Sensor - I12M4NO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3642 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3033 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details