Fargo Controls, Inc. 12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S020

Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote Datasheet
Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S020 - Fargo Controls, Inc.
Eatontown, NJ, USA
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
S020
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S020
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S020
Product Name 12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ring DC 4 Wire Inductive Ring Sensor - S3205R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.8661 inch (22 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3227R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.73 inch (44 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3283 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details