Fargo Controls, Inc. 30 mm Diameter AC 2 Wire Inductive Proximity Sensor S3289

Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3289 is a 30 mm diameter AC 2-wire inductive proximity sensor with a nickel-plated brass case and IP67 protection against dust and immersion. It operates from 20 to 250 Vac, supports a maximum switching current of 300 mA, and has a minimum switching current of 5 mA with a residual current less than 1 mA. The sensor has a voltage drop of less than 6 V and an operating frequency of 12 Hz, with an operating distance of 10 mm for this variant. It features a 2-meter PVC cable output and is rated for operating temperatures from -25 to +70 °C. A +100 °C high-temperature version is available upon request.

Datasheet Summary
Powered by GS/AI

The S3289 is a 30 mm diameter AC 2-wire inductive proximity sensor with a nickel-plated brass case and IP67 protection against dust and immersion. It operates from 20 to 250 Vac, supports a maximum switching current of 300 mA, and has a minimum switching current of 5 mA with a residual current less than 1 mA. The sensor has a voltage drop of less than 6 V and an operating frequency of 12 Hz, with an operating distance of 10 mm for this variant. It features a 2-meter PVC cable output and is rated for operating temperatures from -25 to +70 °C. A +100 °C high-temperature version is available upon request.

Suppliers

Company
Product
Description
Supplier Links
30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3289 - Fargo Controls, Inc.
Eatontown, NJ, USA
30 mm Diameter AC 2 Wire Inductive Proximity Sensor
S3289
30 mm Diameter AC 2 Wire Inductive Proximity Sensor S3289
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3289
Product Name 30 mm Diameter AC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular DC 4 Wire Inductive Proximity Sensor - S3840 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3202R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.4724 inch (12 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3230R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 3.94 inch (100 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3470 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details