Fargo Controls, Inc. NAMUR Inductive Proximity Sensor S3247

Description
Working Principle These sensors act as a variable resistor. With the active surface free, they have a low output resistance. In the presence of a metal target the output resistance is high. The resulting variation in the current is used to control a signal amplifier. Technical Characteristics Nominal voltage: 8 Vdc (7,7 - 9V) - Load resistance 1K ohms Output current: In the presence of metals < 1 mA Output current: In the absence of metals > 3 mA These sensors can be used in a variable voltage field from 5 to 30 Vdc. Amplifiers All the NAMUR sensors can operate in connection with the following amplifiers: ALNC type for 1 sensor; ALTP delayed type for 1 sensor or ALN2 type for 2 sensors. Furthermore, they can be connected to the electronic rotation controls CRTP. Features: Conforming to NAMUR standards (DIN 19234) Pre-wired cable or connector models CE Compliant to the EMC directive
Request a Quote
Description
Working Principle These sensors act as a variable resistor. With the active surface free, they have a low output resistance. In the presence of a metal target the output resistance is high. The resulting variation in the current is used to control a signal amplifier. Technical Characteristics Nominal voltage: 8 Vdc (7,7 - 9V) - Load resistance 1K ohms Output current: In the presence of metals < 1 mA Output current: In the absence of metals > 3 mA These sensors can be used in a variable voltage field from 5 to 30 Vdc. Amplifiers All the NAMUR sensors can operate in connection with the following amplifiers: ALNC type for 1 sensor; ALTP delayed type for 1 sensor or ALN2 type for 2 sensors. Furthermore, they can be connected to the electronic rotation controls CRTP. Features: Conforming to NAMUR standards (DIN 19234) Pre-wired cable or connector models CE Compliant to the EMC directive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3247 is a NAMUR-compliant inductive proximity sensor designed for metal detection in industrial environments, operating within a 5 to 30 Vdc supply range with a nominal voltage of 8 Vdc. It has an operating distance of 8 mm and a maximum operating frequency of 1000 Hz. The sensor features a nickel-plated brass case, IP67 protection, and an operating temperature range of -25 to +70 °C. It is a non-flush mounting type with a 2-meter PVC cable and conforms to DIN 19234 and the EMC directive.

Datasheet Summary
Powered by GS/AI

The S3247 is a NAMUR-compliant inductive proximity sensor designed for metal detection in industrial environments, operating within a 5 to 30 Vdc supply range with a nominal voltage of 8 Vdc. It has an operating distance of 8 mm and a maximum operating frequency of 1000 Hz. The sensor features a nickel-plated brass case, IP67 protection, and an operating temperature range of -25 to +70 °C. It is a non-flush mounting type with a 2-meter PVC cable and conforms to DIN 19234 and the EMC directive.

Suppliers

Company
Product
Description
Supplier Links
NAMUR Inductive Proximity Sensor - S3247 - Fargo Controls, Inc.
Eatontown, NJ, USA
NAMUR Inductive Proximity Sensor
S3247
NAMUR Inductive Proximity Sensor S3247
Working Principle These sensors act as a variable resistor. With the active surface free, they have a low output resistance. In the presence of a metal target the output resistance is high. The resulting variation in the current is used to control a signal amplifier. Technical Characteristics Nominal voltage: 8 Vdc (7,7 - 9V) - Load resistance 1K ohms Output current: In the presence of metals < 1 mA Output current: In the absence of metals > 3 mA These sensors can be used in a variable voltage field from 5 to 30 Vdc. Amplifiers All the NAMUR sensors can operate in connection with the following amplifiers: ALNC type for 1 sensor; ALTP delayed type for 1 sensor or ALN2 type for 2 sensors. Furthermore, they can be connected to the electronic rotation controls CRTP. Features: Conforming to NAMUR standards (DIN 19234) Pre-wired cable or connector models CE Compliant to the EMC directive

Working Principle

These sensors act as a variable resistor. With the active surface free, they have a low output resistance. In the presence of a metal target the output resistance is high. The resulting variation in the current is used to control a signal amplifier.

Technical Characteristics

Nominal voltage: 8 Vdc (7,7 - 9V) - Load resistance 1K ohms Output current: In the presence of metals < 1 mA Output current: In the absence of metals > 3 mA These sensors can be used in a variable voltage field from 5 to 30 Vdc.

Amplifiers

All the NAMUR sensors can operate in connection with the following amplifiers: ALNC type for 1 sensor; ALTP delayed type for 1 sensor or ALN2 type for 2 sensors. Furthermore, they can be connected to the electronic rotation controls CRTP.

Features:

  • Conforming to NAMUR standards (DIN 19234)
  • Pre-wired cable or connector models
  • CE Compliant to the EMC directive
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3247
Product Name NAMUR Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.3150 inch (8 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular DC 3 Wire Inductive Proximity Sensor - S3164 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3884 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3455 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details