Fargo Controls, Inc. 8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor S3026

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3026 is a DC 3-wire inductive sensor with a stainless steel case, 2 mm operating distance, and flush mounting. It operates on a 6-30 Vdc supply with a maximum switching current of 200 mA and a power drain of less than 12 mA at 24 Vdc. Output type is PNP normally open. Voltage drop is less than 1.8 V, operating frequency is 2 kHz, repeatability is within ±3% of Sn, and hysteresis is less than 10%. It features LED indication, short circuit and reverse polarity protection, IP67 ingress protection, and a 2-meter PVC cable output. Operating temperature range is -25 to +70 °C. A +100 °C version is available upon request.

Datasheet Summary
Powered by GS/AI

The S3026 is a DC 3-wire inductive sensor with a stainless steel case, 2 mm operating distance, and flush mounting. It operates on a 6-30 Vdc supply with a maximum switching current of 200 mA and a power drain of less than 12 mA at 24 Vdc. Output type is PNP normally open. Voltage drop is less than 1.8 V, operating frequency is 2 kHz, repeatability is within ±3% of Sn, and hysteresis is less than 10%. It features LED indication, short circuit and reverse polarity protection, IP67 ingress protection, and a 2-meter PVC cable output. Operating temperature range is -25 to +70 °C. A +100 °C version is available upon request.

Suppliers

Company
Product
Description
Supplier Links
8 mm Diameter DC 3 Wire
Eatontown, NJ, USA
8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor
S3026
8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor S3026
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3026
Product Name 8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3461 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3229R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 2.48 inch (63 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3452 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
NAMUR Inductive Proximity Sensor - S3249 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.5906 inch (15 mm)
View Details