Fargo Controls, Inc. Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor S3171

Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3171 is a DC PNP, NO+NC inductive proximity sensor for use with 10-30 Vdc, featuring short circuit and reverse polarity protection, an LED function indicator, and IP67 protection against dust and immersion. It has an operating distance of 4 mm, a maximum switching current of 200 mA, a voltage drop under 1.8 V when ON, and an operating frequency of 1 kHz. The sensor supports flush mounting, operates from -25 to +70 °C, and includes a 2 m PVC cable output; a 5 m cable with C1 connector is available. Repeatability is ≤3% and hysteresis is <10% of the rated sensing distance. A high-temperature variant up to +100 °C is available upon request.

Datasheet Summary
Powered by GS/AI

The S3171 is a DC PNP, NO+NC inductive proximity sensor for use with 10-30 Vdc, featuring short circuit and reverse polarity protection, an LED function indicator, and IP67 protection against dust and immersion. It has an operating distance of 4 mm, a maximum switching current of 200 mA, a voltage drop under 1.8 V when ON, and an operating frequency of 1 kHz. The sensor supports flush mounting, operates from -25 to +70 °C, and includes a 2 m PVC cable output; a 5 m cable with C1 connector is available. Repeatability is ≤3% and hysteresis is <10% of the rated sensing distance. A high-temperature variant up to +100 °C is available upon request.

Suppliers

Company
Product
Description
Supplier Links
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3171 - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor
S3171
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor S3171
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Short circuit protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3171
Product Name Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3443 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
18 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3297 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details