Fargo Controls, Inc. 8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor S3653

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3653 is an 8 mm diameter, DC 3-wire inductive sensor with a stainless steel case, flush mounting capability, and IP67 protection against dust and water immersion. It operates on a 6-30 Vdc power supply with a maximum switching current of 200 mA, a power drain under 12 mA at 24 Vdc, and a voltage drop less than 1.8 V. The sensor has a 3 mm operating distance, 2 kHz switching frequency, ≤3% repeatability, and <10% hysteresis. It includes short circuit and reverse polarity protection, an LED function indicator, and a 2 meter PVC cable output. An extended operating temperature to +100°C is available upon request.

Datasheet Summary
Powered by GS/AI

The S3653 is an 8 mm diameter, DC 3-wire inductive sensor with a stainless steel case, flush mounting capability, and IP67 protection against dust and water immersion. It operates on a 6-30 Vdc power supply with a maximum switching current of 200 mA, a power drain under 12 mA at 24 Vdc, and a voltage drop less than 1.8 V. The sensor has a 3 mm operating distance, 2 kHz switching frequency, ≤3% repeatability, and <10% hysteresis. It includes short circuit and reverse polarity protection, an LED function indicator, and a 2 meter PVC cable output. An extended operating temperature to +100°C is available upon request.

Suppliers

Company
Product
Description
Supplier Links
8 mm Diameter DC 3 Wire
Eatontown, NJ, USA
8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor
S3653
8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor S3653
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3653
Product Name 8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3003 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3073 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3210R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.73 inch (44 mm)
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3174 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details