The S6130 is an analog output inductive sensor with extended range, providing both 0-10Vdc and 4-20mA outputs proportional to distance to a metallic target. It has a cylindrical M18 x 1 threaded housing, operates on 15-30 Vdc, and features reverse polarity protection and IP67 protection. The sensor has a flush mounting style, an operating distance of 0-10 mm, and includes a power indicator LED. Output connection is via a 2m PVC cable, with an operating temperature range of 0 to +70 °C. The case is made of nickel-plated brass, and correction factors for aluminum, brass, and stainless steel are provided. It meets RoHS standards.
These analog output inductive proximity sensors give a 0-10Vdc and or a 4-20mA output based upon the distance between a metal target and the sensor. They do this with extended operating distances and are available in a number sizes and distances.
| Features: | |
|
| Fargo Controls, Inc. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | S6130 |
| Product Name | Analog Output Inductive Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.0 to 0.3937 inch (0.0 to 10 mm) |
| Operating Temperature | 32 to 158 F (0.0 to 70 C) |