Fargo Controls, Inc. Limit Switch Style DC 2/4 & AC 2 Wire S3154

Description
Features: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs Short circuit & reverse polarity protection in DC versions Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Description
Features: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs Short circuit & reverse polarity protection in DC versions Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3154 is a 2-wire DC inductive limit switch with programmable NO/NC function, featuring a plastic case, IP65 protection, and an operating distance of 15 mm or 20 mm. It operates on 10-55 Vdc with a maximum switching current of 100 mA and a minimum switching current of 1.5 mA. The sensor has a voltage drop of less than 6.5 V when ON, a residual current of less than 0.6 mA, and an operating frequency of 12 Hz. Repeatability is within ±3% of the sensing distance, with hysteresis under 10%. It includes short circuit protection, an LED indicator, and a terminal block output connection. The operating temperature range is -25 to 70 °C. Flush mounting requires the sensing head to extend at least 6 mm from surrounding metal.

Datasheet Summary
Powered by GS/AI

The S3154 is a 2-wire DC inductive limit switch with programmable NO/NC function, featuring a plastic case, IP65 protection, and an operating distance of 15 mm or 20 mm. It operates on 10-55 Vdc with a maximum switching current of 100 mA and a minimum switching current of 1.5 mA. The sensor has a voltage drop of less than 6.5 V when ON, a residual current of less than 0.6 mA, and an operating frequency of 12 Hz. Repeatability is within ±3% of the sensing distance, with hysteresis under 10%. It includes short circuit protection, an LED indicator, and a terminal block output connection. The operating temperature range is -25 to 70 °C. Flush mounting requires the sensing head to extend at least 6 mm from surrounding metal.

Suppliers

Company
Product
Description
Supplier Links
Limit Switch Style DC 2/4 & AC 2 Wire - S3154 - Fargo Controls, Inc.
Eatontown, NJ, USA
Limit Switch Style DC 2/4 & AC 2 Wire
S3154
Limit Switch Style DC 2/4 & AC 2 Wire S3154
Features: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs Short circuit & reverse polarity protection in DC versions Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

Features:

  • Adjustable operating distance up to 60 mm
  • 4 wire DC models have both NO and NC outputs
  • Short circuit & reverse polarity protection in DC versions
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3154
Product Name Limit Switch Style DC 2/4 & AC 2 Wire
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5906 inch (15 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3741 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3475 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3303 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3205R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.8661 inch (22 mm)
View Details