Fargo Controls, Inc. 18 mm Metal Housing Photelectric Sensor, DC S4454

Description
Features: Durable metal housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote Datasheet
Description
Features: Durable metal housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 mm Metal Housing Photelectric Sensor, DC - S4454 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Metal Housing Photelectric Sensor, DC
S4454
18 mm Metal Housing Photelectric Sensor, DC S4454
Features: Durable metal housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion

Features:

  • Durable metal housing
  • Programmable output NPN/PNP
  • Sensitivity adjustment standard
  • LED function indicators
  • Short circuit & reverse polarity protection
  • Pre-wired cable or connector models
  • Compliant to the EMC directive
  • Protection degree IP67: dust tight and protection from the effects of immersion
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Photoelectric Sensors
Product Number S4454
Product Name 18 mm Metal Housing Photelectric Sensor, DC
Body Shape Cylindrical
Operation Distance 19.69 inch (500 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data