Fargo Controls, Inc. Rectangular DC 3 Wire Inductive Proximity Sensor S3786

Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3786 is a rectangular DC 3-wire inductive proximity sensor with PNP normally open output, featuring short circuit and reverse polarity protection, an LED function indicator, and IP67 protection against dust and immersion. It operates on 6-30 Vdc with a maximum switching current of 200 mA, a voltage drop under 1.8 V when ON, and a power drain of less than 12 mA at 24 Vdc. The sensor has an operating distance of 2 mm, an operating frequency of 1 kHz, and repeatability within ±3% of the operating distance. It is flush mountable with a plastic case and comes with a 2 m PVC cable or optional C1 connector. Operating temperature ranges from −25 to +70 °C, with a +100 °C version available on request.

Datasheet Summary
Powered by GS/AI

The S3786 is a rectangular DC 3-wire inductive proximity sensor with PNP normally open output, featuring short circuit and reverse polarity protection, an LED function indicator, and IP67 protection against dust and immersion. It operates on 6-30 Vdc with a maximum switching current of 200 mA, a voltage drop under 1.8 V when ON, and a power drain of less than 12 mA at 24 Vdc. The sensor has an operating distance of 2 mm, an operating frequency of 1 kHz, and repeatability within ±3% of the operating distance. It is flush mountable with a plastic case and comes with a 2 m PVC cable or optional C1 connector. Operating temperature ranges from −25 to +70 °C, with a +100 °C version available on request.

Suppliers

Company
Product
Description
Supplier Links
Rectangular DC 3 Wire Inductive Proximity Sensor - S3786 - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular DC 3 Wire Inductive Proximity Sensor
S3786
Rectangular DC 3 Wire Inductive Proximity Sensor S3786
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Short circuit protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3786
Product Name Rectangular DC 3 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

30 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3147 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3016E - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3177 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details