Fargo Controls, Inc. 18mm DC Stainless Steel "Short Series" Inductive Sensor S3090

Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3090 is an 18 mm diameter DC inductive sensor with a stainless steel case, designed for applications requiring extended operating distance and IP67 protection against dust and immersion. It has a nominal sensing range of 8 mm, operates on a 10-30 Vdc supply, and provides a maximum switching current of 200 mA. The sensor features short circuit and reverse polarity protection, an LED function indicator, and a 2 m PVC cable output. Operating frequency is 400 Hz, with a repeatability of ≤3% and hysteresis of <10%. It is flush mountable and rated for temperatures from -25 to +70 °C, with a +100 °C version available upon request.

Datasheet Summary
Powered by GS/AI

The S3090 is an 18 mm diameter DC inductive sensor with a stainless steel case, designed for applications requiring extended operating distance and IP67 protection against dust and immersion. It has a nominal sensing range of 8 mm, operates on a 10-30 Vdc supply, and provides a maximum switching current of 200 mA. The sensor features short circuit and reverse polarity protection, an LED function indicator, and a 2 m PVC cable output. Operating frequency is 400 Hz, with a repeatability of ≤3% and hysteresis of <10%. It is flush mountable and rated for temperatures from -25 to +70 °C, with a +100 °C version available upon request.

Suppliers

Company
Product
Description
Supplier Links
18mm DC Stainless Steel
Eatontown, NJ, USA
18mm DC Stainless Steel "Short Series" Inductive Sensor
S3090
18mm DC Stainless Steel "Short Series" Inductive Sensor S3090
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Extended operating distance
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3090
Product Name 18mm DC Stainless Steel "Short Series" Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3072 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3208R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.18 inch (30 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3031 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details