Fargo Controls, Inc. 8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor S3025

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3025 is an 8 mm diameter DC 3-wire inductive sensor with a stainless steel case, flush mounting capability, and an operating distance of 2 mm. It operates on a 6-30 Vdc power supply, has a maximum switching current of 200 mA, a voltage drop of less than 1.8 V, and a power drain below 12 mA at 24 Vdc. The sensor features a 2 kHz operating frequency, repeatability of ≤3%, and hysteresis of less than 10%. It includes short circuit and reverse polarity protection, an LED function indicator, and meets IP67 protection standards. The operating temperature range is -25 to +70 °C, with a +100 °C high-temperature version available upon request. The output connection is a PVC cable 2 m long. All variants in this series share these specifications, with non-flush versions differing only in mounting.

Datasheet Summary
Powered by GS/AI

The S3025 is an 8 mm diameter DC 3-wire inductive sensor with a stainless steel case, flush mounting capability, and an operating distance of 2 mm. It operates on a 6-30 Vdc power supply, has a maximum switching current of 200 mA, a voltage drop of less than 1.8 V, and a power drain below 12 mA at 24 Vdc. The sensor features a 2 kHz operating frequency, repeatability of ≤3%, and hysteresis of less than 10%. It includes short circuit and reverse polarity protection, an LED function indicator, and meets IP67 protection standards. The operating temperature range is -25 to +70 °C, with a +100 °C high-temperature version available upon request. The output connection is a PVC cable 2 m long. All variants in this series share these specifications, with non-flush versions differing only in mounting.

Suppliers

Company
Product
Description
Supplier Links
8 mm Diameter DC 3 Wire
Eatontown, NJ, USA
8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor
S3025
8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor S3025
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3025
Product Name 8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3014E - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3822 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3007 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3783 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details