Fargo Controls, Inc. Rectangular DC 3/4 Wire Inductive Proximity Sensor S3177

Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3177 is a rectangular DC 3-wire inductive proximity sensor with NPN normally closed output, featuring short circuit and reverse polarity protection, an LED function indicator, and IP67 protection against dust and water immersion. It has a sensing distance of 5 mm, operates on 10-30 Vdc, supports a maximum switching current of 200 mA, and has a voltage drop of less than 1.8 V when ON. The sensor is non-flush mounted, with a plastic case and nickel-plated brass front, and uses a 2-meter PVC cable for output connection. Operating temperature ranges from -25 to +70 °C, with a high-temperature +100 °C version available upon request.

Datasheet Summary
Powered by GS/AI

The S3177 is a rectangular DC 3-wire inductive proximity sensor with NPN normally closed output, featuring short circuit and reverse polarity protection, an LED function indicator, and IP67 protection against dust and water immersion. It has a sensing distance of 5 mm, operates on 10-30 Vdc, supports a maximum switching current of 200 mA, and has a voltage drop of less than 1.8 V when ON. The sensor is non-flush mounted, with a plastic case and nickel-plated brass front, and uses a 2-meter PVC cable for output connection. Operating temperature ranges from -25 to +70 °C, with a high-temperature +100 °C version available upon request.

Suppliers

Company
Product
Description
Supplier Links
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3177 - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular DC 3/4 Wire Inductive Proximity Sensor
S3177
Rectangular DC 3/4 Wire Inductive Proximity Sensor S3177
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Short circuit protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3177
Product Name Rectangular DC 3/4 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3219R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.4724 inch (12 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details