Fargo Controls, Inc. Rectangular Inductive Sensor IR18P5NO

Description
FEATURES: Low profile for those hard to fit applications Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Description
FEATURES: Low profile for those hard to fit applications Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IR18P5NO is a rectangular inductive sensor with a flush mounting design, operating at 5 mm sensing distance, and housed in a 18 x 31 x 10 mm plastic case. It operates from 10 to 30 Vdc, has a maximum switching current of 200 mA, and a power drain of ≤10 mA at 24 Vdc. The sensor features NPN normally open output, ≤2 V voltage drop, 400 Hz operating frequency, ≤5% repeatability, and includes an LED function indicator. It is protected against short circuit and reverse polarity, meets IP67 for dust tightness and immersion resistance, and uses a 2 m cable for output connection. Operating temperature ranges from -25 to +70 °C.

Datasheet Summary
Powered by GS/AI

The IR18P5NO is a rectangular inductive sensor with a flush mounting design, operating at 5 mm sensing distance, and housed in a 18 x 31 x 10 mm plastic case. It operates from 10 to 30 Vdc, has a maximum switching current of 200 mA, and a power drain of ≤10 mA at 24 Vdc. The sensor features NPN normally open output, ≤2 V voltage drop, 400 Hz operating frequency, ≤5% repeatability, and includes an LED function indicator. It is protected against short circuit and reverse polarity, meets IP67 for dust tightness and immersion resistance, and uses a 2 m cable for output connection. Operating temperature ranges from -25 to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Inductive Sensor - IR18P5NO - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular Inductive Sensor
IR18P5NO
Rectangular Inductive Sensor IR18P5NO
FEATURES: Low profile for those hard to fit applications Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

FEATURES:

  • Low profile for those hard to fit applications
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number IR18P5NO
Product Name Rectangular Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
Repeatability 0.2500 mils (6.35 µm)
Switching Frequency 0.4000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Inductive Sensors - IR17PU5PO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3825 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
18mm Diffused Photoelectric Sensor - PD18M3NSC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 11.81 inch (300 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3121 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details