Fargo Controls, Inc. Series Preset Counter and Ratemeter, PS2 CR PS2CRB

Description
The PS2 Programmable Electronic Counter & Ratemeter displays count rate or total in several operating modes. Two preset outputs can control rate, count, batching, positioning, length, distance, flow, etc. All three versions CR, CP & RP have presets and scaling. CR is a 6 digit counter and 5 digit floating decimal ratemeter. It has two 5 digit presets and independent scaling of inputs A and B. The counter is programmable for “net” A + B, A - B; or “SEP” A & B as separate counts in up or down count modes. Rate of input A can be scaled into engineering units and displayed per seconds, minutes or hours. Simply push the view button to display either rate or totals. The two output relays operate on count or rate presets in a latch to reset or auto cycle mode with programmable latch times (0.1 to 99 seconds). FEATURES: Simple front panel programming of presets, scaling, rate/count modes, count speed, outputs, lockout code etc. Two 5-digit presets with 10 A relay or NPN transistor outputs Two simultaneous inputs with independent scaling Add, subtract or separate inputs in up or down count modes Quadrature and up /down direction control inputs NEMA 4X / IP65 front panel CSA approved, Compliant Optional RS232 or RS422 serial port Optional 4-20mA or 0-20mA analog output
Request a Quote Datasheet
Description
The PS2 Programmable Electronic Counter & Ratemeter displays count rate or total in several operating modes. Two preset outputs can control rate, count, batching, positioning, length, distance, flow, etc. All three versions CR, CP & RP have presets and scaling. CR is a 6 digit counter and 5 digit floating decimal ratemeter. It has two 5 digit presets and independent scaling of inputs A and B. The counter is programmable for “net” A + B, A - B; or “SEP” A & B as separate counts in up or down count modes. Rate of input A can be scaled into engineering units and displayed per seconds, minutes or hours. Simply push the view button to display either rate or totals. The two output relays operate on count or rate presets in a latch to reset or auto cycle mode with programmable latch times (0.1 to 99 seconds). FEATURES: Simple front panel programming of presets, scaling, rate/count modes, count speed, outputs, lockout code etc. Two 5-digit presets with 10 A relay or NPN transistor outputs Two simultaneous inputs with independent scaling Add, subtract or separate inputs in up or down count modes Quadrature and up /down direction control inputs NEMA 4X / IP65 front panel CSA approved, Compliant Optional RS232 or RS422 serial port Optional 4-20mA or 0-20mA analog output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series Preset Counter and Ratemeter, PS2 CR - PS2CRB - Fargo Controls, Inc.
Eatontown, NJ, USA
Series Preset Counter and Ratemeter, PS2 CR
PS2CRB
Series Preset Counter and Ratemeter, PS2 CR PS2CRB
The PS2 Programmable Electronic Counter & Ratemeter displays count rate or total in several operating modes. Two preset outputs can control rate, count, batching, positioning, length, distance, flow, etc. All three versions CR, CP & RP have presets and scaling. CR is a 6 digit counter and 5 digit floating decimal ratemeter. It has two 5 digit presets and independent scaling of inputs A and B. The counter is programmable for “net” A + B, A - B; or “SEP” A & B as separate counts in up or down count modes. Rate of input A can be scaled into engineering units and displayed per seconds, minutes or hours. Simply push the view button to display either rate or totals. The two output relays operate on count or rate presets in a latch to reset or auto cycle mode with programmable latch times (0.1 to 99 seconds). FEATURES: Simple front panel programming of presets, scaling, rate/count modes, count speed, outputs, lockout code etc. Two 5-digit presets with 10 A relay or NPN transistor outputs Two simultaneous inputs with independent scaling Add, subtract or separate inputs in up or down count modes Quadrature and up /down direction control inputs NEMA 4X / IP65 front panel CSA approved, Compliant Optional RS232 or RS422 serial port Optional 4-20mA or 0-20mA analog output

The PS2 Programmable Electronic Counter & Ratemeter displays count rate or total in several operating modes. Two preset outputs can control rate, count, batching, positioning, length, distance, flow, etc. All three versions CR, CP & RP have presets and scaling.

CR is a 6 digit counter and 5 digit floating decimal ratemeter. It has two 5 digit presets and independent scaling of inputs A and B. The counter is programmable for “net” A + B, A - B; or “SEP” A & B as separate counts in up or down count modes. Rate of input A can be scaled into engineering units and displayed per seconds, minutes or hours. Simply push the view button to display either rate or totals. The two output relays operate on count or rate presets in a latch to reset or auto cycle mode with programmable latch times (0.1 to 99 seconds).

FEATURES:

  • Simple front panel programming of presets, scaling, rate/count modes, count speed, outputs, lockout code etc.
  • Two 5-digit presets with 10 A relay or NPN transistor outputs
  • Two simultaneous inputs with independent scaling
  • Add, subtract or separate inputs in up or down count modes
  • Quadrature and up /down direction control inputs
  • NEMA 4X / IP65 front panel
  • CSA approved, Compliant
  • Optional RS232 or RS422 serial port
  • Optional 4-20mA or 0-20mA analog output
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Digital Counters
Product Number PS2CRB
Product Name Series Preset Counter and Ratemeter, PS2 CR
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
Direction Up Count; Down Count; Bi-directional Counter
Functions Arithmetic Functions; Controller; Batch Counter; Count Totalizer; Preset; Ratemeters (Tachometers)
Unlock Full Specs
to access all available technical data

Similar Products

Preset Timer Counter Tachometer - TC-Pro482CRA - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Number of Functions Multi
View Details
Totalizer, 8900D Series - 8905DQ - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count; Down Count
View Details
Preset Ratemeter, PS2 RP Series - PS2RPA - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
Totalizer, 8900D Series - 8905DV - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count; Down Count
View Details