Fargo Controls, Inc. Heavy Duty Mechanical Length Measuring Counter MW-3:10-5-Y

Description
These length measuring counters offer high visibility and durability. Push button reset, rugged metal housing, high-speed operation and double sided shaft features make them ideal for many industrial applications. Each model includes two black rubber wheels. The feet and inch version has the first digit black-on-white for inches and white-on-black for feet displaying up to 9999ft11. The yard and meter versions have the first digit yellow-on-black and white-on-black for the other digits, displaying up to 9999Y9 or 9999m9 Typical applications including textile machines, winding machines, automatic machines, presses, shearing machines, printing machines, measuring of tape, measuring cloth, paper, extruded material, etc… Features Displays feet & inches, yard and 10ths or , meters and 10ths. Great price Push button reset No power required Long mechanical life 2 wheels included
Request a Quote
Description
These length measuring counters offer high visibility and durability. Push button reset, rugged metal housing, high-speed operation and double sided shaft features make them ideal for many industrial applications. Each model includes two black rubber wheels. The feet and inch version has the first digit black-on-white for inches and white-on-black for feet displaying up to 9999ft11. The yard and meter versions have the first digit yellow-on-black and white-on-black for the other digits, displaying up to 9999Y9 or 9999m9 Typical applications including textile machines, winding machines, automatic machines, presses, shearing machines, printing machines, measuring of tape, measuring cloth, paper, extruded material, etc… Features Displays feet & inches, yard and 10ths or , meters and 10ths. Great price Push button reset No power required Long mechanical life 2 wheels included
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MW-3:10-5-Y is a heavy-duty mechanical length measuring counter for yards and tenths, featuring a push-button reset, double-sided shaft, and metal housing. It displays up to 9999Y9 with a yellow-on-black first digit and white-on-black remaining digits. The unit has a 7.5 mm shaft diameter, operates at up to 300 yards per minute, and requires no external power. Dimensions are 106.1 + 0.3 mm in diameter, with an operating temperature range of 5 to +50 °C and maximum 85% relative humidity. It includes two black rubber wheels and has a weight of 730 g.

Datasheet Summary
Powered by GS/AI

The MW-3:10-5-Y is a heavy-duty mechanical length measuring counter for yards and tenths, featuring a push-button reset, double-sided shaft, and metal housing. It displays up to 9999Y9 with a yellow-on-black first digit and white-on-black remaining digits. The unit has a 7.5 mm shaft diameter, operates at up to 300 yards per minute, and requires no external power. Dimensions are 106.1 + 0.3 mm in diameter, with an operating temperature range of 5 to +50 °C and maximum 85% relative humidity. It includes two black rubber wheels and has a weight of 730 g.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Mechanical Length Measuring Counter - MW-3:10-5-Y - Fargo Controls, Inc.
Eatontown, NJ, USA
Heavy Duty Mechanical Length Measuring Counter
MW-3:10-5-Y
Heavy Duty Mechanical Length Measuring Counter MW-3:10-5-Y
These length measuring counters offer high visibility and durability. Push button reset, rugged metal housing, high-speed operation and double sided shaft features make them ideal for many industrial applications. Each model includes two black rubber wheels. The feet and inch version has the first digit black-on-white for inches and white-on-black for feet displaying up to 9999ft11. The yard and meter versions have the first digit yellow-on-black and white-on-black for the other digits, displaying up to 9999Y9 or 9999m9 Typical applications including textile machines, winding machines, automatic machines, presses, shearing machines, printing machines, measuring of tape, measuring cloth, paper, extruded material, etc… Features Displays feet & inches, yard and 10ths or , meters and 10ths. Great price Push button reset No power required Long mechanical life 2 wheels included

These length measuring counters offer high visibility and durability. Push button reset, rugged metal housing, high-speed operation and double sided shaft features make them ideal for many industrial applications. Each model includes two black rubber wheels. The feet and inch version has the first digit black-on-white for inches and white-on-black for feet displaying up to 9999ft11. The yard and meter versions have the first digit yellow-on-black and white-on-black for the other digits, displaying up to 9999Y9 or 9999m9

Typical applications including textile machines, winding machines, automatic machines, presses, shearing machines, printing machines, measuring of tape, measuring cloth, paper, extruded material, etc…

Features

  • Displays feet & inches, yard and 10ths or , meters and 10ths.
  • Great price
  • Push button reset
  • No power required
  • Long mechanical life
  • 2 wheels included
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Mechanical Counters
Product Number MW-3:10-5-Y
Product Name Heavy Duty Mechanical Length Measuring Counter
Technology Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Counter - RS-84-5 - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Technology Stroke
Reset Manual
Number of Digits 5
View Details
Mechanical Direct Drive Counter - RL-80-5 - Fargo Controls, Inc.
Specs
Technology Rotary
Reset Manual
Number of Digits 5
View Details
Mechanical Counter, 207 Series - LB-207 - Fargo Controls, Inc.
Specs
Technology Revolution
Reset Manual
Number of Digits 5
View Details
Mechanical Revolution Counter - LB-80-5 - Fargo Controls, Inc.
Specs
Technology Revolution
Reset Manual
Number of Digits 5
View Details