Fargo Controls, Inc. Revolution & Direct Drive Mechanical Counter, 136 Series LB-136-5

Description
DESCRIPTION: Mechanical Counter - 136 Series offers a heavy duty design, double sided shaft and 5 easy to read digits. Its push button reset, rugged design, high-speed operation and double sided shaft make them ideal for many industrial applications. APPLICATIONS: Typical applications include tool machines, winding machine's, automatic machines, presses, shearing machines, printing machines, extruded material, etc… Features Heavy duty design Double sided shaft Revolution or rotary direct drive versions Long mechanical life High speed Easy to read 5 digits Great price Push button reset No power required
Request a Quote Datasheet
Description
DESCRIPTION: Mechanical Counter - 136 Series offers a heavy duty design, double sided shaft and 5 easy to read digits. Its push button reset, rugged design, high-speed operation and double sided shaft make them ideal for many industrial applications. APPLICATIONS: Typical applications include tool machines, winding machine's, automatic machines, presses, shearing machines, printing machines, extruded material, etc… Features Heavy duty design Double sided shaft Revolution or rotary direct drive versions Long mechanical life High speed Easy to read 5 digits Great price Push button reset No power required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Revolution & Direct Drive Mechanical Counter, 136 Series - LB-136-5 - Fargo Controls, Inc.
Eatontown, NJ, USA
Revolution & Direct Drive Mechanical Counter, 136 Series
LB-136-5
Revolution & Direct Drive Mechanical Counter, 136 Series LB-136-5
DESCRIPTION: Mechanical Counter - 136 Series offers a heavy duty design, double sided shaft and 5 easy to read digits. Its push button reset, rugged design, high-speed operation and double sided shaft make them ideal for many industrial applications. APPLICATIONS: Typical applications include tool machines, winding machine's, automatic machines, presses, shearing machines, printing machines, extruded material, etc… Features Heavy duty design Double sided shaft Revolution or rotary direct drive versions Long mechanical life High speed Easy to read 5 digits Great price Push button reset No power required

DESCRIPTION: Mechanical Counter - 136 Series offers a heavy duty design, double sided shaft and 5 easy to read digits. Its push button reset, rugged design, high-speed operation and double sided shaft make them ideal for many industrial applications.

APPLICATIONS: Typical applications include tool machines, winding machine's, automatic machines, presses, shearing machines, printing machines, extruded material, etc…

Features

  • Heavy duty design
  • Double sided shaft
  • Revolution or rotary direct drive versions Long mechanical life
  • High speed
  • Easy to read 5 digits
  • Great price
  • Push button reset
  • No power required
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Mechanical Counters
Product Number LB-136-5
Product Name Revolution & Direct Drive Mechanical Counter, 136 Series
Technology Revolution
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Mechanical Length Measuring Counters - RL-136-5 FT - Fargo Controls, Inc.
Specs
Technology Rotary
Reset Manual
Number of Digits 5
View Details
Heavy Duty Mechanical Length Measuring Counter - MW-3:10-5-Y - Fargo Controls, Inc.
Specs
Technology Rotary
Reset Manual
Number of Digits 5
View Details
Mechanical Counter, 207 Series - RL-207 - Fargo Controls, Inc.
Specs
Technology Rotary
Reset Manual
Number of Digits 5
View Details
Revolution & Direct Drive Mechanical Counter, 136 Series - RL-136-5 - Fargo Controls, Inc.
Specs
Technology Rotary
Reset Manual
Number of Digits 5
View Details