Fargo Controls, Inc. 6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor S3641

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3641 is a 6.5 mm diameter, non-threaded, stainless steel inductive proximity sensor with NPN normally closed output, flush mounting, and a 2 m PVC cable. It operates on 6-30 Vdc with a maximum switching current of 200 mA and a power drain of less than 12 mA at 24 Vdc. The sensor has an operating distance of 3 mm, an output voltage drop of less than 1.8 V, a switching frequency of 2 kHz, and repeatability within ±3% of the operating distance. Hysteresis is less than 10% of Sn. It features LED indication, short circuit and reverse polarity protection, IP67 environmental protection, and operates from -25 to +70 °C.

Datasheet Summary
Powered by GS/AI

The S3641 is a 6.5 mm diameter, non-threaded, stainless steel inductive proximity sensor with NPN normally closed output, flush mounting, and a 2 m PVC cable. It operates on 6-30 Vdc with a maximum switching current of 200 mA and a power drain of less than 12 mA at 24 Vdc. The sensor has an operating distance of 3 mm, an output voltage drop of less than 1.8 V, a switching frequency of 2 kHz, and repeatability within ±3% of the operating distance. Hysteresis is less than 10% of Sn. It features LED indication, short circuit and reverse polarity protection, IP67 environmental protection, and operates from -25 to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3641 - Fargo Controls, Inc.
Eatontown, NJ, USA
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor
S3641
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor S3641
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3641
Product Name 6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

NAMUR Inductive Proximity Sensor - S3263 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3160 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Rectangular Inductive Sensor - IR18P5PO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
12 mm Diameter Inductive Sensor - I12M2PO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details