Fargo Controls, Inc. 30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3693

Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3693 is a 30 mm diameter DC 3/4 wire inductive proximity sensor with a nickel-plated brass case and IP67 protection, designed for reliable operation in harsh environments. It has a 10 mm operating distance, operates on a 10-30 Vdc supply, and provides a maximum switching current of 200 mA with a voltage drop under 1.8 V when ON. The sensor supports NO+NC output, has a 300 Hz operating frequency, repeatable to within ±3% of Sn, and features short circuit and reverse polarity protection. It includes a 2 m PVC cable and is rated for operation from -25 to +70 °C, with a +100 °C variant available upon request.

Datasheet Summary
Powered by GS/AI

The S3693 is a 30 mm diameter DC 3/4 wire inductive proximity sensor with a nickel-plated brass case and IP67 protection, designed for reliable operation in harsh environments. It has a 10 mm operating distance, operates on a 10-30 Vdc supply, and provides a maximum switching current of 200 mA with a voltage drop under 1.8 V when ON. The sensor supports NO+NC output, has a 300 Hz operating frequency, repeatable to within ±3% of Sn, and features short circuit and reverse polarity protection. It includes a 2 m PVC cable and is rated for operation from -25 to +70 °C, with a +100 °C variant available upon request.

Suppliers

Company
Product
Description
Supplier Links
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3693 - Fargo Controls, Inc.
Eatontown, NJ, USA
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
S3693
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3693
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3693
Product Name 30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3117 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3453 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
30 mm Diameter Capacitive Sensor - C30MU15PSC - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3576 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details