Fargo Controls, Inc. Fork Shape DC Photoelectric Sensor S4392

Description
FEATURES: Metal case Short circuit & Reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator & sensitivity adjustment Detects non-transparent and translucent materials
Request a Quote
Description
FEATURES: Metal case Short circuit & Reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator & sensitivity adjustment Detects non-transparent and translucent materials
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S4392 is a fork-shaped, DC-powered photoelectric sensor with a nickel-plated brass housing and an infrared light source. It has a 13 mm fork gap and detects non-transparent and translucent materials. The sensor operates on a 10-30 Vdc supply with a maximum switching current of 200 mA, a voltage drop of less than 1.5 V at full load, and a power drain of less than 15 mA at 24 Vdc. It supports a 500 Hz operating frequency and provides NPN normally open output. The unit includes short circuit and reverse polarity protection, an LED function indicator, and sensitivity adjustment. It is rated IP67 for dust and water immersion protection, with an operating temperature range of -25 to +50 °C and a 2 meter PVC cable output. Light immunity is rated for 10,000 Lux sunlight and 3,000 Lux incandescent lamp.

Datasheet Summary
Powered by GS/AI

The S4392 is a fork-shaped, DC-powered photoelectric sensor with a nickel-plated brass housing and an infrared light source. It has a 13 mm fork gap and detects non-transparent and translucent materials. The sensor operates on a 10-30 Vdc supply with a maximum switching current of 200 mA, a voltage drop of less than 1.5 V at full load, and a power drain of less than 15 mA at 24 Vdc. It supports a 500 Hz operating frequency and provides NPN normally open output. The unit includes short circuit and reverse polarity protection, an LED function indicator, and sensitivity adjustment. It is rated IP67 for dust and water immersion protection, with an operating temperature range of -25 to +50 °C and a 2 meter PVC cable output. Light immunity is rated for 10,000 Lux sunlight and 3,000 Lux incandescent lamp.

Suppliers

Company
Product
Description
Supplier Links
Fork Shape DC Photoelectric Sensor - S4392 - Fargo Controls, Inc.
Eatontown, NJ, USA
Fork Shape DC Photoelectric Sensor
S4392
Fork Shape DC Photoelectric Sensor S4392
FEATURES: Metal case Short circuit & Reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator & sensitivity adjustment Detects non-transparent and translucent materials

FEATURES:

  • Metal case
  • Short circuit & Reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator & sensitivity adjustment
  • Detects non-transparent and translucent materials
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Photoelectric Sensors
Product Number S4392
Product Name Fork Shape DC Photoelectric Sensor
Body Shape Slot
Operation Distance 0.5118 inch (13 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
Optical Technology Type Through Beam
Beam Type Infrared
Unlock Full Specs
to access all available technical data