Fargo Controls, Inc. Rectangular DC 3/4 Wire Inductive Proximity Sensor S3178

Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S3178 is a rectangular DC 3-wire inductive proximity sensor with PNP normally open output, 5 mm operating distance, and a plastic case. It operates on 10-30 Vdc, switches up to 200 mA, and has a voltage drop of less than 1.8 V when ON. The sensor includes short circuit and reverse polarity protection, an LED indicator, and IP67 protection. It has a 2 m PVC cable output, operates from −25 to +70 °C, and has a switching frequency of 1 kHz. Repeatability is ≤3% and hysteresis is <10% of Sn. A high-temperature version up to +100 °C is available upon request.

Datasheet Summary
Powered by GS/AI

S3178 is a rectangular DC 3-wire inductive proximity sensor with PNP normally open output, 5 mm operating distance, and a plastic case. It operates on 10-30 Vdc, switches up to 200 mA, and has a voltage drop of less than 1.8 V when ON. The sensor includes short circuit and reverse polarity protection, an LED indicator, and IP67 protection. It has a 2 m PVC cable output, operates from −25 to +70 °C, and has a switching frequency of 1 kHz. Repeatability is ≤3% and hysteresis is <10% of Sn. A high-temperature version up to +100 °C is available upon request.

Suppliers

Company
Product
Description
Supplier Links
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3178 - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular DC 3/4 Wire Inductive Proximity Sensor
S3178
Rectangular DC 3/4 Wire Inductive Proximity Sensor S3178
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Short circuit protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3178
Product Name Rectangular DC 3/4 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ring DC 4 Wire Inductive Ring Sensor - S3220R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.8661 inch (22 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3119 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details