Fargo Controls, Inc. 18 mm Diameter Inductive Sensor I18M5POC

Description
FEATURES: Starting as low as $21.00 each Mating M12S2M... connector with 2 meters of cable included with connector versions Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Description
FEATURES: Starting as low as $21.00 each Mating M12S2M... connector with 2 meters of cable included with connector versions Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The I18M5POC is an 18 mm diameter inductive sensor designed for reliable detection in various applications. It features a PNP output with a normally open configuration and operates within a power supply range of 10 to 30 Vdc. The sensor has a maximum switching current of 200 mA and a power drain of less than 15 mA at 24 Vdc. It supports an operating frequency of up to 700 Hz and offers a repeatability of ±5% of the sensing distance. The sensor is constructed from nickel-plated brass and is rated with an IP67 protection degree, ensuring it is dust-tight and resistant to immersion in water. It can operate in temperatures ranging from -25 to +70 °C. The I18M5POC includes a mating M12S2M connector with a 2-meter cable for easy installation. Short circuit and reverse polarity protection are also integrated, enhancing its reliability in various environments.

Datasheet Summary
Powered by GS/AI

The I18M5POC is an 18 mm diameter inductive sensor designed for reliable detection in various applications. It features a PNP output with a normally open configuration and operates within a power supply range of 10 to 30 Vdc. The sensor has a maximum switching current of 200 mA and a power drain of less than 15 mA at 24 Vdc. It supports an operating frequency of up to 700 Hz and offers a repeatability of ±5% of the sensing distance. The sensor is constructed from nickel-plated brass and is rated with an IP67 protection degree, ensuring it is dust-tight and resistant to immersion in water. It can operate in temperatures ranging from -25 to +70 °C. The I18M5POC includes a mating M12S2M connector with a 2-meter cable for easy installation. Short circuit and reverse polarity protection are also integrated, enhancing its reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
18 mm Diameter Inductive Sensor - I18M5POC - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Diameter Inductive Sensor
I18M5POC
18 mm Diameter Inductive Sensor I18M5POC
FEATURES: Starting as low as $21.00 each Mating M12S2M... connector with 2 meters of cable included with connector versions Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion

FEATURES:

  • Starting as low as $21.00 each
  • Mating M12S2M... connector with 2 meters of cable included with connector versions
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number I18M5POC
Product Name 18 mm Diameter Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
Repeatability 9.84 mils (250 µm)
Switching Frequency 0.7000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3741 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3175 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3070 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details