Fargo Controls, Inc. 30mm Diameter DC 3/4 Wire "Short Series" Proximity Sensor S3134

Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3134 is a 30 mm diameter DC 3/4 wire inductive proximity sensor with a flush mounting configuration and an operating distance of 20 mm. It operates on a 10 to 30 Vdc power supply, with a maximum switching current of 200 mA and a power drain of less than 15 mA at 24 Vdc. The sensor has a voltage drop under load of less than 1.8 V, an operating frequency of 200 Hz, and a repeatability of within 3% of the rated operating distance. The case is nickel-plated brass, it features IP67 protection, and the standard output connection is a 2 m PVC cable. A +100°C high temperature version and longer cable lengths are available upon request.

Datasheet Summary
Powered by GS/AI

The S3134 is a 30 mm diameter DC 3/4 wire inductive proximity sensor with a flush mounting configuration and an operating distance of 20 mm. It operates on a 10 to 30 Vdc power supply, with a maximum switching current of 200 mA and a power drain of less than 15 mA at 24 Vdc. The sensor has a voltage drop under load of less than 1.8 V, an operating frequency of 200 Hz, and a repeatability of within 3% of the rated operating distance. The case is nickel-plated brass, it features IP67 protection, and the standard output connection is a 2 m PVC cable. A +100°C high temperature version and longer cable lengths are available upon request.

Suppliers

Company
Product
Description
Supplier Links
30mm Diameter DC 3/4 Wire
Eatontown, NJ, USA
30mm Diameter DC 3/4 Wire "Short Series" Proximity Sensor
S3134
30mm Diameter DC 3/4 Wire "Short Series" Proximity Sensor S3134
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3134
Product Name 30mm Diameter DC 3/4 Wire "Short Series" Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular DC 2 Wire Inductive Proximity Sensor - S3158 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3896 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3215R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 3.94 inch (100 mm)
View Details
Rectangular Magnetic Proximity Sensor - S3402 - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 inch (10 mm)
View Details