Fargo Controls, Inc. 12 mm Diameter Inductive Sensor I12M4NOC

Description
FEATURES: Mating M12S2M... connector with 2 meters of cable included with connector versions Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Description
FEATURES: Mating M12S2M... connector with 2 meters of cable included with connector versions Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The I12M4NOC is an M12 diameter inductive sensor with extended operating distance of 4 mm, NPN normally open output, and a 2-meter cable with integrated M12 connector. It features short circuit and reverse polarity protection, operates from 10 to 30 Vdc, and has a maximum switching current of 200 mA. The sensor is rated IP67 for dust tightness and immersion protection, with a nickel-plated brass case, flush mounting capability, and an operating temperature range of -25 to +70 °C. It operates at 800 Hz with a repeatability of ≤5% of Sn.

Datasheet Summary
Powered by GS/AI

The I12M4NOC is an M12 diameter inductive sensor with extended operating distance of 4 mm, NPN normally open output, and a 2-meter cable with integrated M12 connector. It features short circuit and reverse polarity protection, operates from 10 to 30 Vdc, and has a maximum switching current of 200 mA. The sensor is rated IP67 for dust tightness and immersion protection, with a nickel-plated brass case, flush mounting capability, and an operating temperature range of -25 to +70 °C. It operates at 800 Hz with a repeatability of ≤5% of Sn.

Suppliers

Company
Product
Description
Supplier Links
12 mm Diameter Inductive Sensor - I12M4NOC - Fargo Controls, Inc.
Eatontown, NJ, USA
12 mm Diameter Inductive Sensor
I12M4NOC
12 mm Diameter Inductive Sensor I12M4NOC
FEATURES: Mating M12S2M... connector with 2 meters of cable included with connector versions Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion

FEATURES:

  • Mating M12S2M... connector with 2 meters of cable included with connector versions
  • Extended operating distance
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number I12M4NOC
Product Name 12 mm Diameter Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.8000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3040 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
NAMUR Inductive Proximity Sensor - S3247 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.3150 inch (8 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3781 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details