Fargo Controls, Inc. Timer, 8925D Series 8925D

Description
Electronic LCD counters that are battery powered (10-year battery life). They have an 8 digit LCD display, a push button reset, and accept a wide range of inputs including quadrature. Their reset function can be disabled if desired. These units also have a programmable decimal point. FEATURES: Self-powered Totalizing Counter & Timer Up/Down count input 8 digit LCD display, Backlight with external 5VDC High speed solid state, slow speed contact closure and high voltage inputs 10k Hz max. Count speed NEMA 4X / IP 65 display RoHS & CE Compliant
Request a Quote Datasheet
Description
Electronic LCD counters that are battery powered (10-year battery life). They have an 8 digit LCD display, a push button reset, and accept a wide range of inputs including quadrature. Their reset function can be disabled if desired. These units also have a programmable decimal point. FEATURES: Self-powered Totalizing Counter & Timer Up/Down count input 8 digit LCD display, Backlight with external 5VDC High speed solid state, slow speed contact closure and high voltage inputs 10k Hz max. Count speed NEMA 4X / IP 65 display RoHS & CE Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer, 8925D Series - 8925D - Fargo Controls, Inc.
Eatontown, NJ, USA
Timer, 8925D Series
8925D
Timer, 8925D Series 8925D
Electronic LCD counters that are battery powered (10-year battery life). They have an 8 digit LCD display, a push button reset, and accept a wide range of inputs including quadrature. Their reset function can be disabled if desired. These units also have a programmable decimal point. FEATURES: Self-powered Totalizing Counter & Timer Up/Down count input 8 digit LCD display, Backlight with external 5VDC High speed solid state, slow speed contact closure and high voltage inputs 10k Hz max. Count speed NEMA 4X / IP 65 display RoHS & CE Compliant

Electronic LCD counters that are battery powered (10-year battery life). They have an 8 digit LCD display, a push button reset, and accept a wide range of inputs including quadrature. Their reset function can be disabled if desired. These units also have a programmable decimal point.

FEATURES:

  • Self-powered Totalizing Counter & Timer
  • Up/Down count input
  • 8 digit LCD display, Backlight with external 5VDC
  • High speed solid state, slow speed contact closure and high voltage inputs
  • 10k Hz max. Count speed
  • NEMA 4X / IP 65 display
  • RoHS & CE Compliant
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Digital Timers
Product Number 8925D
Product Name Timer, 8925D Series
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
Number of Functions Single
Direction Up Count
Unlock Full Specs
to access all available technical data

Similar Products

TR Series Multifunction Timer - TR-015 Timer - Fargo Controls, Inc.
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Hour Meter, DC Series - HK-30 - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Timer
Technology Electronic
View Details
Panel Mount Timer, TH Series - TH-7AH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Timer, 8925D Series - 8925DV - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details