The PS3-12 is a preset counter/timer designed for a variety of applications including batch counting, coil winding, and numerical position control. It operates on a wide voltage supply range of 94-240V AC or 12-24V DC, with a maximum power rating of 3VA. The device features a dual-line 6-digit LCD display with a yellow/green LED backlight, allowing for clear visibility of both count and preset values.
This model supports high-speed inputs up to 10 kHz and low-speed inputs up to 30 Hz, making it versatile for different signal sources. It includes a single front keypad programmable 6-digit preset, with options for counting up or down, and offers a relay output rated at 5A for controlling external devices. The PS3-12 has a robust IP 65 rating when properly installed, ensuring protection against dust and water ingress.
With a temperature operating range of +14 to +140 °F and a memory retention of 40 years without a battery, the PS3-12 is suitable for various industrial environments. Its programmable features and easy setup make it a practical choice for engineers seeking reliable counting and timing solutions.
The PS3-12 & PS3-22 are 1 and 2 preset counters. They offer scaling, which allows for displaying of specific units or lengths. They accept a variety of inputs making them suitable for a wide range of applications.
FEATURES:
| Fargo Controls, Inc. | |
|---|---|
| Product Category | Digital Timers |
| Product Number | PS3-12 |
| Product Name | Preset Counter, PS3 Series |
| Operating Temperature | 14 to 140 F (-10 to 60 C) |
| Instrument Type | Counter; Timer; Counter / Timer Combination |
| Technology | Electronic |
| Number of Functions | Multi |
| Direction | Up Count; Down Count; Bi-directional Counter |