Fairview Microwave Inc. Schottky Zero Bias Detector, 10 MHz to 12.4 GHz, SMA, Negative Video Out, +20 dBm max Pin SMD0112

Description
RF dectector SMD0112 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a schottky zero bias design and has a 50 Ohm impedance. Our RF schottky zero bias detector is constructed with SMA male to SMA female connectors. Fairview Microwave SMA to SMA schottky zero bias detector has a minimum frequency of 10 MHz and a maximum frequency of 12.4 GHz. This SMA coaxial RF schottky zero bias detector part number SMD0112 has a maximum input power of 20 dBm and a video capacitance of 470 pF. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial schottky zero bias SMA to SMA detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet
Description
RF dectector SMD0112 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a schottky zero bias design and has a 50 Ohm impedance. Our RF schottky zero bias detector is constructed with SMA male to SMA female connectors. Fairview Microwave SMA to SMA schottky zero bias detector has a minimum frequency of 10 MHz and a maximum frequency of 12.4 GHz. This SMA coaxial RF schottky zero bias detector part number SMD0112 has a maximum input power of 20 dBm and a video capacitance of 470 pF. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial schottky zero bias SMA to SMA detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Zero Bias Detector, 10 MHz to 12.4 GHz, SMA, Negative Video Out, +20 dBm max Pin - SMD0112 - Fairview Microwave Inc.
Lewisville, TX, United States
Schottky Zero Bias Detector, 10 MHz to 12.4 GHz, SMA, Negative Video Out, +20 dBm max Pin
SMD0112
Schottky Zero Bias Detector, 10 MHz to 12.4 GHz, SMA, Negative Video Out, +20 dBm max Pin SMD0112
RF dectector SMD0112 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a schottky zero bias design and has a 50 Ohm impedance. Our RF schottky zero bias detector is constructed with SMA male to SMA female connectors. Fairview Microwave SMA to SMA schottky zero bias detector has a minimum frequency of 10 MHz and a maximum frequency of 12.4 GHz. This SMA coaxial RF schottky zero bias detector part number SMD0112 has a maximum input power of 20 dBm and a video capacitance of 470 pF. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial schottky zero bias SMA to SMA detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

RF dectector SMD0112 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a schottky zero bias design and has a 50 Ohm impedance. Our RF schottky zero bias detector is constructed with SMA male to SMA female connectors.

Fairview Microwave SMA to SMA schottky zero bias detector has a minimum frequency of 10 MHz and a maximum frequency of 12.4 GHz. This SMA coaxial RF schottky zero bias detector part number SMD0112 has a maximum input power of 20 dBm and a video capacitance of 470 pF. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above.

Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial schottky zero bias SMA to SMA detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Power Detectors
Product Number SMD0112
Product Name Schottky Zero Bias Detector, 10 MHz to 12.4 GHz, SMA, Negative Video Out, +20 dBm max Pin
Frequency Range 10 to 12400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detectors - ND-10-40000 - kTB Solutions
Specs
Frequency Range 10 to 40000 MHz
Connector Type 2.92 mm; 2.92mm(f)
View Details
USB Power Sensor 1 MHz-6 GHz, -30 to +20 dBm - PWR-6GHS - Mini-Circuits
Specs
Input Voltage 15 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Planar Doped Barrier Detectors 604S - 604S - KRYTAR, Inc.
Specs
Frequency Range 10000 to 50000 MHz
Connector Type SMC
View Details