Fairview Microwave Inc. Biased Detector With SMA Male to SMA Female and Negative Video Out Operating From 500 MHz to 1,000 MHz FMMT1001

Description
RF dectector FMMT1001 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a biased design and has a 50 Ohm impedance. Our RF biased detector is constructed with SMA male to SMA female connectors. Fairview Microwave SMA to SMA biased detector has a minimum frequency of 500 MHz and a maximum frequency of 1 GHz. This SMA coaxial RF biased detector part number FMMT1001 has a maximum input power of 23 dBm and a video capacitance of 100 pF. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial biased SMA to SMA detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet
Description
RF dectector FMMT1001 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a biased design and has a 50 Ohm impedance. Our RF biased detector is constructed with SMA male to SMA female connectors. Fairview Microwave SMA to SMA biased detector has a minimum frequency of 500 MHz and a maximum frequency of 1 GHz. This SMA coaxial RF biased detector part number FMMT1001 has a maximum input power of 23 dBm and a video capacitance of 100 pF. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial biased SMA to SMA detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Biased Detector With SMA Male to SMA Female and Negative Video Out Operating From 500 MHz to 1,000 MHz - FMMT1001 - Fairview Microwave Inc.
Lewisville, TX, United States
Biased Detector With SMA Male to SMA Female and Negative Video Out Operating From 500 MHz to 1,000 MHz
FMMT1001
Biased Detector With SMA Male to SMA Female and Negative Video Out Operating From 500 MHz to 1,000 MHz FMMT1001
RF dectector FMMT1001 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a biased design and has a 50 Ohm impedance. Our RF biased detector is constructed with SMA male to SMA female connectors. Fairview Microwave SMA to SMA biased detector has a minimum frequency of 500 MHz and a maximum frequency of 1 GHz. This SMA coaxial RF biased detector part number FMMT1001 has a maximum input power of 23 dBm and a video capacitance of 100 pF. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial biased SMA to SMA detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

RF dectector FMMT1001 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a biased design and has a 50 Ohm impedance. Our RF biased detector is constructed with SMA male to SMA female connectors.

Fairview Microwave SMA to SMA biased detector has a minimum frequency of 500 MHz and a maximum frequency of 1 GHz. This SMA coaxial RF biased detector part number FMMT1001 has a maximum input power of 23 dBm and a video capacitance of 100 pF. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above.

Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial biased SMA to SMA detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Power Detectors
Product Number FMMT1001
Product Name Biased Detector With SMA Male to SMA Female and Negative Video Out Operating From 500 MHz to 1,000 MHz
Frequency Range 500 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detectors - NWD-10 - kTB Solutions
kTB Solutions
Specs
Frequency Range 75000 to 110000 MHz
Connector Type WR-10
View Details
USB/Ethernet Peak&Avg Power Sensor 10 MHz-8 GHz, -60 to +20 dBm - PWR-8P-RC - Mini-Circuits
Specs
Input Voltage 25 volts
Measurement Options Peak
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Planar Doped Barrier Detectors 602B - 602B - KRYTAR, Inc.
Specs
Frequency Range 10000 to 26500 MHz
Connector Type BNC
View Details