Fairview Microwave Inc. Biased Detector With SMA Male to SMA Female and Negative Video Out Operating From 8 GHz to 16 GHz FMMT1007

Description
RF dectector FMMT1007 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a biased design and has a 50 Ohm impedance. Our RF biased detector is constructed with SMA male to SMA female connectors. Fairview Microwave SMA to SMA biased detector has a minimum frequency of 8 GHz and a maximum frequency of 16 GHz. This SMA coaxial RF biased detector part number FMMT1007 has a maximum input power of 23 dBm and a video capacitance of 10 pF. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial biased SMA to SMA detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet
Description
RF dectector FMMT1007 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a biased design and has a 50 Ohm impedance. Our RF biased detector is constructed with SMA male to SMA female connectors. Fairview Microwave SMA to SMA biased detector has a minimum frequency of 8 GHz and a maximum frequency of 16 GHz. This SMA coaxial RF biased detector part number FMMT1007 has a maximum input power of 23 dBm and a video capacitance of 10 pF. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial biased SMA to SMA detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Biased Detector With SMA Male to SMA Female and Negative Video Out Operating From 8 GHz to 16 GHz - FMMT1007 - Fairview Microwave Inc.
Lewisville, TX, United States
Biased Detector With SMA Male to SMA Female and Negative Video Out Operating From 8 GHz to 16 GHz
FMMT1007
Biased Detector With SMA Male to SMA Female and Negative Video Out Operating From 8 GHz to 16 GHz FMMT1007
RF dectector FMMT1007 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a biased design and has a 50 Ohm impedance. Our RF biased detector is constructed with SMA male to SMA female connectors. Fairview Microwave SMA to SMA biased detector has a minimum frequency of 8 GHz and a maximum frequency of 16 GHz. This SMA coaxial RF biased detector part number FMMT1007 has a maximum input power of 23 dBm and a video capacitance of 10 pF. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial biased SMA to SMA detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

RF dectector FMMT1007 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a biased design and has a 50 Ohm impedance. Our RF biased detector is constructed with SMA male to SMA female connectors.

Fairview Microwave SMA to SMA biased detector has a minimum frequency of 8 GHz and a maximum frequency of 16 GHz. This SMA coaxial RF biased detector part number FMMT1007 has a maximum input power of 23 dBm and a video capacitance of 10 pF. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above.

Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial biased SMA to SMA detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Power Detectors
Product Number FMMT1007
Product Name Biased Detector With SMA Male to SMA Female and Negative Video Out Operating From 8 GHz to 16 GHz
Frequency Range 8000 to 16000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB Power Sensor 50 MHz-6 GHz, -45 to +10 dBm - PWR-6LGHS - Mini-Circuits
Specs
Input Voltage 16 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Detectors - NWD-28 - kTB Solutions
kTB Solutions
Specs
Frequency Range 26500 to 40000 MHz
Connector Type WR-28
View Details
Planar Doped Barrier Detectors 603B - 603B - KRYTAR, Inc.
Specs
Frequency Range 10000 to 40000 MHz
Connector Type BNC
View Details
Detector with SMA Female to SMA Female and Video Out Operating from 100 MHz to 12.4 GHz - FMMT1004 - Fairview Microwave Inc.
Specs
Frequency Range 100 to 12400 MHz
Connector Type SMA
View Details