FTL Technology Heavy Duty Hydraulic Seals

Description
FTL Technology has long been a supplier of heavy duty hydraulic seals into a wide range of industries, including steel and metal processing. Seals are manufactured in NBR, HNBR, FPM and PTFE compounds to suit a broad range of operational and ambient conditions. Seal geometries are available which can withstand pressures up to 600 Bar and linear speeds up to 5m/s. Our seal systems are optimised to the exact needs of each application. In the case of gauge control cylinders for example, short strokes and high frequencies have to be accommodated whilst imparting minimal friction aor stick slip. In this case, a combination of PTFE composite seals and wipers would be used to ensure superior sealing performance and a long service life. For heavy duty hydraulic seals used on the main ram of an extrusion press, rubber fabric chevron seals are the chosen solution to ensure maximum durability and reliability. Our engineering team provides a consultative service to ensure the application parameters, seal specification and surrounding hardware are perfectly aligned. With this, we can be sure that seal systems designed and manufactured by FTL Technology achieves the high expectations of our customers. Advantages of Heavy Duty Hydraulic Seals: High sealing efficiency Optional split design Low friction High media compatibility Common Applications of Heavy Duty Hydraulic Seals: HAGC cylinders Bend and balance rams Forging presses Extrusion presses Segment cylinders
Description
FTL Technology has long been a supplier of heavy duty hydraulic seals into a wide range of industries, including steel and metal processing. Seals are manufactured in NBR, HNBR, FPM and PTFE compounds to suit a broad range of operational and ambient conditions. Seal geometries are available which can withstand pressures up to 600 Bar and linear speeds up to 5m/s. Our seal systems are optimised to the exact needs of each application. In the case of gauge control cylinders for example, short strokes and high frequencies have to be accommodated whilst imparting minimal friction aor stick slip. In this case, a combination of PTFE composite seals and wipers would be used to ensure superior sealing performance and a long service life. For heavy duty hydraulic seals used on the main ram of an extrusion press, rubber fabric chevron seals are the chosen solution to ensure maximum durability and reliability. Our engineering team provides a consultative service to ensure the application parameters, seal specification and surrounding hardware are perfectly aligned. With this, we can be sure that seal systems designed and manufactured by FTL Technology achieves the high expectations of our customers. Advantages of Heavy Duty Hydraulic Seals: High sealing efficiency Optional split design Low friction High media compatibility Common Applications of Heavy Duty Hydraulic Seals: HAGC cylinders Bend and balance rams Forging presses Extrusion presses Segment cylinders

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hydraulic Seals -  - FTL Technology
Morley, United Kingdom
Heavy Duty Hydraulic Seals
Heavy Duty Hydraulic Seals
FTL Technology has long been a supplier of heavy duty hydraulic seals into a wide range of industries, including steel and metal processing. Seals are manufactured in NBR, HNBR, FPM and PTFE compounds to suit a broad range of operational and ambient conditions. Seal geometries are available which can withstand pressures up to 600 Bar and linear speeds up to 5m/s. Our seal systems are optimised to the exact needs of each application. In the case of gauge control cylinders for example, short strokes and high frequencies have to be accommodated whilst imparting minimal friction aor stick slip. In this case, a combination of PTFE composite seals and wipers would be used to ensure superior sealing performance and a long service life. For heavy duty hydraulic seals used on the main ram of an extrusion press, rubber fabric chevron seals are the chosen solution to ensure maximum durability and reliability. Our engineering team provides a consultative service to ensure the application parameters, seal specification and surrounding hardware are perfectly aligned. With this, we can be sure that seal systems designed and manufactured by FTL Technology achieves the high expectations of our customers. Advantages of Heavy Duty Hydraulic Seals: High sealing efficiency Optional split design Low friction High media compatibility Common Applications of Heavy Duty Hydraulic Seals: HAGC cylinders Bend and balance rams Forging presses Extrusion presses Segment cylinders

FTL Technology has long been a supplier of heavy duty hydraulic seals into a wide range of industries, including steel and metal processing. Seals are manufactured in NBR, HNBR, FPM and PTFE compounds to suit a broad range of operational and ambient conditions. Seal geometries are available which can withstand pressures up to 600 Bar and linear speeds up to 5m/s.

Our seal systems are optimised to the exact needs of each application. In the case of gauge control cylinders for example, short strokes and high frequencies have to be accommodated whilst imparting minimal friction aor stick slip. In this case, a combination of PTFE composite seals and wipers would be used to ensure superior sealing performance and a long service life. For heavy duty hydraulic seals used on the main ram of an extrusion press, rubber fabric chevron seals are the chosen solution to ensure maximum durability and reliability.

Our engineering team provides a consultative service to ensure the application parameters, seal specification and surrounding hardware are perfectly aligned. With this, we can be sure that seal systems designed and manufactured by FTL Technology achieves the high expectations of our customers.

Advantages of Heavy Duty Hydraulic Seals:

  • High sealing efficiency
  • Optional split design
  • Low friction
  • High media compatibility

Common Applications of Heavy Duty Hydraulic Seals:

  • HAGC cylinders
  • Bend and balance rams
  • Forging presses
  • Extrusion presses
  • Segment cylinders
Supplier's Site

Technical Specifications

  FTL Technology
Product Category Hydraulic Seals and Pneumatic Seals
Product Name Heavy Duty Hydraulic Seals
Material (ASTM Abbreviation) Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Polytetrafluoroethylene (PTFE)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE V Ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
Cap Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature)
Seal Type (Composite Seal)
View Details
S Style Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Silicone, FFKM
Orientation / Direction Rod Seal
Operating Temperature -150 to 600 F (-101 to 316 C)
View Details
Spring Energised Seals -  - FTL Technology
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Seal Features Spring-energized
Speed 2953 ft/min (1500 cm/sec)
View Details