FIPA Inc. Solenoid Valve for Compressed Air 36.060

Description
Suitable for compressed air 36.060: For use e.g. to increase cycle times for ejectors without valve technology Example: Vacuum and blow-off control for multi-chamber ejectors e.g. 65.410 - 1x compressed air vacuum generation - 1x compressed air blow-off 36.061: For use e.g. as a blow-off control valve for 3/2-way vacuum valves Robust and lightweight housing
Description
Suitable for compressed air 36.060: For use e.g. to increase cycle times for ejectors without valve technology Example: Vacuum and blow-off control for multi-chamber ejectors e.g. 65.410 - 1x compressed air vacuum generation - 1x compressed air blow-off 36.061: For use e.g. as a blow-off control valve for 3/2-way vacuum valves Robust and lightweight housing

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve for Compressed Air - 36.060 - FIPA Inc.
Durham, NC, United States
Solenoid Valve for Compressed Air
36.060
Solenoid Valve for Compressed Air 36.060
Suitable for compressed air 36.060: For use e.g. to increase cycle times for ejectors without valve technology Example: Vacuum and blow-off control for multi-chamber ejectors e.g. 65.410 - 1x compressed air vacuum generation - 1x compressed air blow-off 36.061: For use e.g. as a blow-off control valve for 3/2-way vacuum valves Robust and lightweight housing
  • Suitable for compressed air
  • 36.060: For use e.g. to increase cycle times for ejectors without valve technology
    Example: Vacuum and blow-off control for multi-chamber ejectors e.g. 65.410
    - 1x compressed air vacuum generation
    - 1x compressed air blow-off
  • 36.061: For use e.g. as a blow-off control valve for 3/2-way vacuum valves
  • Robust and lightweight housing
Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Valves
Product Number 36.060
Product Name Solenoid Valve for Compressed Air
Type Solenoid / Seat Valve
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum valve - MHA1-2X2/2G-1,5 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PA-reinforced PPS-reinforced
View Details
Vacuum Breaker - VBM075V-CP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 0.7500 inch (19.05 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Flow Control Valve with Flow Pin, Without Leakage Loss -  - FIPA Inc.
Specs
Port OD 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
Air Release Valve (Sewage) - SEWAIR-MINI ® - Flomatic Valves
Specs
Port OD 2 to 3 inch (50.8 to 76.2 mm)
Vacuum / Pressure Range 150 PSI*
Temperature Range 150 F (65.56 C)
View Details