Flomatic Valves Air Release Valve (Sewage) SEWAIR-COMBO ®

Description
SEWAIR-COMBO® - Cast iron body, 303 stainless steel trim. NITRILE (Buna-N) seat. Provides same protection as Sewair-Dual®, but combines into one body. Inlet Pressure MIN: 20 PSI* Inlet Pressure MAX: 150 PSI* For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
SEWAIR-COMBO® - Cast iron body, 303 stainless steel trim. NITRILE (Buna-N) seat. Provides same protection as Sewair-Dual®, but combines into one body. Inlet Pressure MIN: 20 PSI* Inlet Pressure MAX: 150 PSI* For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Release Valve (Sewage) - SEWAIR-COMBO ® - Flomatic Valves
Glens Falls, NY, United States
Air Release Valve (Sewage)
SEWAIR-COMBO ®
Air Release Valve (Sewage) SEWAIR-COMBO ®
SEWAIR-COMBO® - Cast iron body, 303 stainless steel trim. NITRILE (Buna-N) seat. Provides same protection as Sewair-Dual®, but combines into one body. Inlet Pressure MIN: 20 PSI* Inlet Pressure MAX: 150 PSI* For reference use only. Please check Flomatic's website for the latest valve product specifications.

SEWAIR-COMBO® - Cast iron body, 303 stainless steel trim. NITRILE (Buna-N) seat. Provides same protection as Sewair-Dual®, but combines into one body.
Inlet Pressure MIN: 20 PSI*
Inlet Pressure MAX: 150 PSI*


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Vacuum Valves
Product Number SEWAIR-COMBO ®
Product Name Air Release Valve (Sewage)
Port OD 2 to 3 inch (50.8 to 76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum valve - MHA1-2X2/2G-1,5-3-3-3 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PA-reinforced PPS-reinforced
View Details
Vacuum Breaker - VBS300V-PP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 3 inch (76.2 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
High Precision Vacuum Regulators -  - Equilibar, LLC.
Specs
Type Inline; Diamphragm
Port OD 0.2500 to 1 inch (6.35 to 25.4 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
View Details
Air Release Valve (Sewage) - SEWAIR-MAXI ® - Flomatic Valves
Specs
Port OD 2 to 6 inch (50.8 to 152 mm)
Vacuum / Pressure Range 150 PSI*
Temperature Range 150 F (65.56 C)
View Details