FIPA Inc. Touch Valve

Description
Maintains the vacuum level in vacuum systems Mechanical scanning leaves unused suction openings closed Spring-loaded spring plunger allows for any mounting position Low susceptibility to dirt and very safe operation
Description
Maintains the vacuum level in vacuum systems Mechanical scanning leaves unused suction openings closed Spring-loaded spring plunger allows for any mounting position Low susceptibility to dirt and very safe operation

Suppliers

Company
Product
Description
Supplier Links
Touch Valve -  - FIPA Inc.
Durham, NC, United States
Touch Valve
Touch Valve
Maintains the vacuum level in vacuum systems Mechanical scanning leaves unused suction openings closed Spring-loaded spring plunger allows for any mounting position Low susceptibility to dirt and very safe operation
  • Maintains the vacuum level in vacuum systems
  • Mechanical scanning leaves unused suction openings closed
  • Spring-loaded spring plunger allows for any mounting position
  • Low susceptibility to dirt and very safe operation
Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Valves
Product Name Touch Valve
Port OD 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum valve - MHA1-2X2/2G-1,5-3-3-3 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PA-reinforced PPS-reinforced
View Details
Vacuum Breaker - VBS200V-CP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 2 inch (50.8 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
3/2-way Manual Shut-off Valve -  - FIPA Inc.
Specs
Type Shut-off Valve
Port OD 0.2500 to 1.5 inch (6.35 to 38.1 mm)
Valve Actuation Manual
View Details
Air Release Valves (Clean Water) - MINIAIR ® - Flomatic Valves
Specs
Port OD 0.3750 to 2 inch (9.52 to 50.8 mm)
Vacuum / Pressure Range MAX: 150 PSI*
Temperature Range 150 F (65.56 C)
View Details