ExxonMobil Exceed™ Flow PP7905E1 is a polypropylene impact copolymer pellet for injection molding and compounding, featuring a melt flow rate of 100 g/10 min at 230°C/2.16 kg, density of 0.900 g/cm³, flexural modulus of 1820 MPa, and notched Izod impact strength of 4.7 kJ/m² at 23°C. It delivers high stiffness and nucleated crystallinity for automotive applications, with a Rockwell hardness of 110, heat deflection temperature of 59.4°C at 1.80 MPa, and 125°C at 66 psi unannealed. The material is supplied in natural color pellets.
ExxonMobil™ polypropylene (PP) resins deliver consistent, high-quality products that meet industry demands for high-performing solutions.
Our PP grades can provide manufacturing efficiencies, excellent durability, consumer appeal and the potential for low system costs. For over 50 years, we have been committed to the PP industry. Our global presence, reliable supply chain and consistent offering enable manufacturers around the world to benefit from our portfolio in a variety of applications.
| ExxonMobil - Polypropylene Products | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | ExxonMobil™ PP7905E1 |
| Product Name | ExxonMobil™ Polypropylene (PP), Impact copolymer resins |
| Type | Thermoplastic |
| Chemical System | Polypropylene |
| Industry | Automotive; Electronics; Sanitary; OEM or Industrial |