ExxonMobil™ PP4052E1 is a polypropylene homopolymer resin pellet designed for BOPP film extrusion. It has a melt mass-flow rate of 2.0 g/10 min at 230°C/2.16 kg, a density of 0.900 g/cm³, a tensile strength at yield of 36.0 MPa, a flexural modulus of 1710 to 1950 MPa, a Notched Izod impact of 43 J/m, a melting temperature of 163 °C, and a deflection temperature under load of 97.0 °C at 66 psi. The material is in natural color and processed via film extrusion.
ExxonMobil™ polypropylene (PP) resins deliver consistent, high-quality products that meet industry demands for high-performing solutions.
Our PP grades can provide manufacturing efficiencies, excellent durability, consumer appeal and the potential for low system costs. For over 50 years, we have been committed to the PP industry. Our global presence, reliable supply chain and consistent offering enable manufacturers around the world to benefit from our portfolio in a variety of applications.
| ExxonMobil - Polypropylene Products | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | ExxonMobil™ PP4052E1 |
| Product Name | ExxonMobil™ Polypropylene (PP), Homopolymer resins |
| Type | Thermoplastic |
| Chemical System | Polypropylene |
| Industry | Automotive; Electronics; Sanitary; OEM or Industrial |