ExxonMobil PP5262 is a nucleated polypropylene homopolymer resin in pellet form, designed for general-purpose compression molding of caps, closures, and rigid packaging. It has a density of 0.900 g/cm³, a melt mass-flow rate of 2.0 g/10 min at 230°C/2.16 kg, and exhibits a tensile strength at yield of 36.5 MPa with an elongation at yield of 8.7%. The flexural modulus ranges from 1670 MPa to 1950 MPa depending on test speed, and it has a notched Izod impact strength of 43 J/m. It is autoclave and steam sterilizable, features high slip and good mold release, and has a Rockwell hardness of 105 and a deflection temperature under load of 113 °C at 66 psi. The material is natural in color and supplied as pellets.
ExxonMobil™ polypropylene (PP) resins deliver consistent, high-quality products that meet industry demands for high-performing solutions.
Our PP grades can provide manufacturing efficiencies, excellent durability, consumer appeal and the potential for low system costs. For over 50 years, we have been committed to the PP industry. Our global presence, reliable supply chain and consistent offering enable manufacturers around the world to benefit from our portfolio in a variety of applications.
| ExxonMobil - Polypropylene Products | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | ExxonMobil™ PP5262 |
| Product Name | ExxonMobil™ Polypropylene (PP), Homopolymer resins |
| Type | Thermoplastic |