ExxonMobil™ PP7032KN is a polypropylene impact copolymer resin formulated for injection molding, extrusion, and thermoforming, offering high stiffness, ultra-high impact resistance, and antistatic properties. It is supplied as natural-colored pellets with a melt mass-flow rate of 4.0 g/10 min at 230°C/2.16 kg and a density of 0.900 g/cm³. The material exhibits a tensile yield strength of 25.2 MPa, a flexural modulus of 1380 to 1510 MPa depending on testing speed, and notch impact resistance ranging from 7.7 kJ/m² at -40°C to 55 kJ/m² at 23°C. Heat deflection temperature is 51.4 °C at 1.80 MPa and 106 °C at 66 psi. The product is intended for consumer, industrial, and packaging applications such as tool boxes, crates, and toys.
ExxonMobil™ polypropylene (PP) resins deliver consistent, high-quality products that meet industry demands for high-performing solutions.
Our PP grades can provide manufacturing efficiencies, excellent durability, consumer appeal and the potential for low system costs. For over 50 years, we have been committed to the PP industry. Our global presence, reliable supply chain and consistent offering enable manufacturers around the world to benefit from our portfolio in a variety of applications.
| ExxonMobil - Polypropylene Products | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | ExxonMobil™ PP7032KN |
| Product Name | ExxonMobil™ Polypropylene (PP), Impact copolymer resins |
| Type | Thermoplastic |
| Chemical System | Polypropylene |
| Industry | Automotive; Electronics; Sanitary; OEM or Industrial |