ExxonMobil PP1304E5 is a polypropylene homopolymer resin for injection molding, supplied as natural-colored pellets. It has a melt mass-flow rate of 11 g/10 min at 230°C/2.16 kg, a density of 0.900 g/cm³, a tensile stress at yield of 33.0 MPa, a tensile modulus of 1420 MPa, and a flexural modulus of 1330 MPa. Its Charpy notched impact strength is 3.3 kJ/m² at 23°C, peak melting temperature is 159°C, and heat deflection temperature is 79.0°C at 0.45 MPa. Shore hardness is 70 on the D scale. It is not intended for medical use.
ExxonMobil™ polypropylene (PP) resins deliver consistent, high-quality products that meet industry demands for high-performing solutions.
Our PP grades can provide manufacturing efficiencies, excellent durability, consumer appeal and the potential for low system costs. For over 50 years, we have been committed to the PP industry. Our global presence, reliable supply chain and consistent offering enable manufacturers around the world to benefit from our portfolio in a variety of applications.
| ExxonMobil - Polypropylene Products | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | ExxonMobil™ PP1304E5 |
| Product Name | ExxonMobil™ Polypropylene (PP), Homopolymer resins |
| Type | Thermoplastic |