ExxonMobil™ PP7032E3 is a polypropylene impact copolymer pellet resin designed for consumer and industrial applications requiring high impact resistance, such as appliance components, rigid packaging, and battery cases. It is processed by injection molding and has a natural color. The material has a density of 0.900 g/cm³ and a melt mass-flow rate of 4.0 g/10 min at 230°C/2.16 kg. It exhibits high stiffness with a flexural modulus up to 1300 MPa and ultra-high impact resistance, with a notched Izod impact strength of 53 kJ/m² at 23°C and no break at -40°C. Tensile strength at yield is 23.7 MPa, and the heat deflection temperature is 50.2°C at 1.80 MPa. Rockwell hardness is 84.
ExxonMobil™ polypropylene (PP) resins deliver consistent, high-quality products that meet industry demands for high-performing solutions.
Our PP grades can provide manufacturing efficiencies, excellent durability, consumer appeal and the potential for low system costs. For over 50 years, we have been committed to the PP industry. Our global presence, reliable supply chain and consistent offering enable manufacturers around the world to benefit from our portfolio in a variety of applications.
| ExxonMobil - Polypropylene Products | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | ExxonMobil™ PP7032E3 |
| Product Name | ExxonMobil™ Polypropylene (PP), Impact copolymer resins |
| Type | Thermoplastic |
| Chemical System | Polypropylene |
| Industry | Automotive; Electronics; Sanitary; OEM or Industrial |