ExxonMobil Exceed™ Flow PP7965E1 is a high-crystallinity polypropylene impact copolymer pellet resin for compounding and injection molding in automotive applications. It has a melt flow rate of 115 g/10 min at 230°C/2.16 kg, a density of 0.900 g/cm³, and a flexural modulus of 2090 MPa. Tensile strength at break is 33.0 MPa with low elongation at break of 3.5%. Notched Izod impact strength is 4.6 kJ/m² at 23°C. Heat deflection temperature is 123°C at 66 psi unannealed. Rockwell hardness is 108.
ExxonMobil™ polypropylene (PP) resins deliver consistent, high-quality products that meet industry demands for high-performing solutions.
Our PP grades can provide manufacturing efficiencies, excellent durability, consumer appeal and the potential for low system costs. For over 50 years, we have been committed to the PP industry. Our global presence, reliable supply chain and consistent offering enable manufacturers around the world to benefit from our portfolio in a variety of applications.
| ExxonMobil - Polypropylene Products | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | ExxonMobil™ PP7965E1 |
| Product Name | ExxonMobil™ Polypropylene (PP), Impact copolymer resins |
| Type | Thermoplastic |
| Chemical System | Polypropylene |
| Industry | Automotive; OEM or Industrial |