ExxonMobil™ PP7414 is a polypropylene impact copolymer resin designed for injection-molded automotive and consumer applications. It is supplied as natural-colored pellets and has a melt flow rate of 20 g/10 min at 230°C/2.16 kg. The material has a density of 0.900 g/cm³, a tensile strength at yield of 22.8 MPa, a flexural modulus of 1160 to 1340 MPa depending on test rate, and a notched Izod impact strength of 160 J/m at 23°C and 43 J/m at -18°C. It exhibits a Rockwell hardness of 86 and a heat deflection temperature of 82.1°C at 66 psi. The resin is processed via injection molding.
ExxonMobil™ polypropylene (PP) resins deliver consistent, high-quality products that meet industry demands for high-performing solutions.
Our PP grades can provide manufacturing efficiencies, excellent durability, consumer appeal and the potential for low system costs. For over 50 years, we have been committed to the PP industry. Our global presence, reliable supply chain and consistent offering enable manufacturers around the world to benefit from our portfolio in a variety of applications.
| ExxonMobil - Polypropylene Products | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | ExxonMobil™ PP7414 |
| Product Name | ExxonMobil™ Polypropylene (PP), Impact copolymer resins |
| Type | Thermoplastic |
| Chemical System | Polypropylene |
| Industry | Automotive; Electronics; Sanitary; OEM or Industrial |