ExxonMobil,Ñ¢ HD 56200, also known as ExxonMobil,Ñ¢ HDPE HMA 016, is a high-density polyethylene (HDPE) grade that offers fast cycling and good impact strength. It features high gloss and high dimensional stability, making it suitable for various applications including closures, food packaging containers, housewares, and toys. The product has a density of 0.956 g/cm² and a melt index of 20 g/10 min at 190°C under a load of 2.16 kg. Its heat deflection temperature at 0.45 MPa is 146°F (64°C), and it has a peak melting temperature of 271°F (133°C). The tensile stress at yield is 3400 psi (23 MPa), with a tensile strain at yield of 10% and a strain at break exceeding 100%. The flexural modulus is measured at 140,000 psi (970 MPa). Environmental stress-crack resistance (ESCR) is tested under specific conditions, showing a resistance time of 2 hours at 122°F (50°C) with 10% Igepal. This product is not intended for medical applications and compliance for food contact applications should be verified with ExxonMobil Chemical Customer Service.
Balance of processability, toughness, stiffness and environmental stress crack resistance.
| ExxonMobil - Polyethylene Products | |
|---|---|
| Product Category | Chemical Additives and Agents |
| Product Number | ExxonMobil™ HDPE HMA 016 |
| Product Name | ExxonMobil™ HDPE Product Grades |
| Applications | Molding |