Escorene,Ñ¢ Ultra LD 761.36, also known as ExxonMobil,Ñ¢ EVA 5727.36, is an ethylene vinyl acetate copolymer with a vinyl acetate content of 26.7%. It exhibits excellent flexibility and low-temperature toughness, making it suitable for various applications. The product has high filler acceptance, which enhances its versatility in compounding and masterbatch formulations. Key properties include a density of 0.953 g/cm², a melt index of 5.7 g/10 min at 190°C, and a peak melting temperature of 162°F (72°C). The Vicat softening temperature is recorded at 113°F (45°C). In terms of mechanical properties, it demonstrates a tensile strength at break greater than 1500 psi (>10 MPa) and an elongation at break exceeding 800%. This product is not intended for medical applications, and potential food contact compliance should be verified with ExxonMobil. It is available in regions including Asia Pacific, Latin America, and North America.
Base polymer in many adhesion resin formulations. Outstanding compounding makes it a material of choice for use in wire and cable. High transparency is a key attribute for photovoltaic cell encapsulation.
| ExxonMobil - Polyethylene Products | |
|---|---|
| Product Category | Chemical Additives and Agents |
| Product Number | Escorene™ Ultra LD 761.36 |
| Product Name | Escorene™ Ultra EVA |
| Applications | Adhesives or Sealants |