Extreme Engineering Solutions, Inc. (X-ES) 6U cPCI I/O Transition Module for the XCalibur4101 XIt4104

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6U cPCI I/O Transition Module for the XCalibur4101 - XIt4104 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
6U cPCI I/O Transition Module for the XCalibur4101
XIt4104
6U cPCI I/O Transition Module for the XCalibur4101 XIt4104
The XIt4104 provides an expansive array of I/O connectors for X-ES’ XCalibur4101 6U cPCI SBC module hosting dual 8-port Ethernet switch mezzanines. The XIt4104 shown above supports rear-panel connectors for two SBC Ethernet ports and 16 Ethernet ports from two mezzanines, one USB port, one DVI port, one eSATA port, and two RS-232/422/485 serial ports. Additional board connectors are provided for a second USB port and a second SATA port. Features 6U cPCI rear transition module One dual-link DVI connector Two PICMG 2.16 10/100/1000BASE-T Ethernet ports for module I/O Sixteen 10/100/1000BASE-T Ethernet ports from mezzanine I/O One USB 2.0 Type A connector and one internal Type A connector One eSATA connector and one internal SATA connector Two micro-DB-9 connectors for two RS-232/422/485 ports GPIO header Technical Specs DVI Graphics One external dual-link DVI connector SATA One external eSATA connector One internal SATA connector Ethernet Two RJ-45 Gigabit Ethernet connectors for module I/O Sixteen RJ-45 Gigabit Ethernet connectors for mezzanine I/O USB One external USB Type A connector One internal USB Type A connector Serial Two external micro-DB-9 serial connectors Physical Characteristics 6U cPCI transition module form factor Dimensions: 233.35 mm x 80 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option

The XIt4104 provides an expansive array of I/O connectors for X-ES’ XCalibur4101 6U cPCI SBC module hosting dual 8-port Ethernet switch mezzanines.

The XIt4104 shown above supports rear-panel connectors for two SBC Ethernet ports and 16 Ethernet ports from two mezzanines, one USB port, one DVI port, one eSATA port, and two RS-232/422/485 serial ports. Additional board connectors are provided for a second USB port and a second SATA port.


Features

  • 6U cPCI rear transition module
  • One dual-link DVI connector
  • Two PICMG 2.16 10/100/1000BASE-T Ethernet ports for module I/O
  • Sixteen 10/100/1000BASE-T Ethernet ports from mezzanine I/O
  • One USB 2.0 Type A connector and one internal Type A connector
  • One eSATA connector and one internal SATA connector
  • Two micro-DB-9 connectors for two RS-232/422/485 ports
  • GPIO header

Technical Specs

DVI Graphics

  • One external dual-link DVI connector

SATA

  • One external eSATA connector
  • One internal SATA connector

Ethernet

  • Two RJ-45 Gigabit Ethernet connectors for module I/O
  • Sixteen RJ-45 Gigabit Ethernet connectors for mezzanine I/O

USB

  • One external USB Type A connector
  • One internal USB Type A connector

Serial

  • Two external micro-DB-9 serial connectors

Physical Characteristics

  • 6U cPCI transition module form factor
  • Dimensions: 233.35 mm x 80 mm

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
  • Conformal coating available as an ordering option
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Data Acquisition
Product Number XIt4104
Product Name 6U cPCI I/O Transition Module for the XCalibur4101
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

3U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and DVI - XIt1070 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Data Acquisition Input/Output Module
Form Factor PC Board; 3U VPX
Host Connection RS232/422/485; USB
View Details
3U VPX Rear Transition Module for XPedite2600 with Ethernet, eSATA, Serial, and USB - XIt1095 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Data Acquisition Input/Output Module
Form Factor PC Board; 3U VPX
Host Connection RS232/422/485; USB
View Details
3U VPX Rear Transition Module with Dual 40 Gigabit and 10 Gigabit Ethernet, USB, and Serial - XIt1098 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Data Acquisition Input/Output Module
Form Factor PC Board; 3U VPX
Host Connection Direct Backplane Interface; RS232/422/485; USB
View Details
3U cPCI Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and HDMI - XIt1036 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Data Acquisition Input/Output Module
Form Factor PC Board; 3U cPCI
Host Connection RS232/422/485; USB
View Details