Extreme Engineering Solutions, Inc. (X-ES) 3U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and DVI XIt1070

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and DVI - XIt1070 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
3U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and DVI
XIt1070
3U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and DVI XIt1070
The XIt1070 provides I/O expansion for 3U VPX SBCs. The XIt1070 supports one RS-232/422/485 port, one RS-232 port, a SATA port, two 10/100/1000BASE-T ports, and a USB port in its default configuration. When mated with the optional XIt1071, an additional SATA port and two Mini-HDMI (DVI) ports are also provided. Features 3U VPX Rear Transition Module (VITA 46.10) Support for X-ES' 3U VPX SBC module I/O Two Mini-HDMI connectors for dual DVI ports (optional) Up to two eSATA connectors for dual SATA ports One micro-DB-9 connector for dual serial ports One USB connector Two RJ-45 connectors for dual 10/100/1000BASE-T ports 1.0 in. pitch Technical Specs Back Panel I/O (Standard) Two RJ-45 connectors for dual 10/100/1000BASE-T ports One micro-DB-9 for dual serial ports One USB connector One eSATA connector Alternate VPX Ethernet Configurations Two 10/100/1000BASE-T ports (one on RP1 and one on RP2) Two 1000BASE-BX ports (both on RP1) Back Panel I/O (With Optional XIt1071) Additional eSATA connector Two Mini-HDMI connectors for dual DVI ports Physical Characteristics 3U VPX form factor Mechanically compliant to VITA 46.10 Dimensions: 100 mm x 81.5 mm 1.0 in. pitch Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option

The XIt1070 provides I/O expansion for 3U VPX SBCs. The XIt1070 supports one RS-232/422/485 port, one RS-232 port, a SATA port, two 10/100/1000BASE-T ports, and a USB port in its default configuration. When mated with the optional XIt1071, an additional SATA port and two Mini-HDMI (DVI) ports are also provided.


Features

  • 3U VPX Rear Transition Module (VITA 46.10)
  • Support for X-ES' 3U VPX SBC module I/O
  • Two Mini-HDMI connectors for dual DVI ports (optional)
  • Up to two eSATA connectors for dual SATA ports
  • One micro-DB-9 connector for dual serial ports
  • One USB connector
  • Two RJ-45 connectors for dual 10/100/1000BASE-T ports
  • 1.0 in. pitch

Technical Specs

Back Panel I/O (Standard)

  • Two RJ-45 connectors for dual 10/100/1000BASE-T ports
  • One micro-DB-9 for dual serial ports
  • One USB connector
  • One eSATA connector

Alternate VPX Ethernet Configurations

  • Two 10/100/1000BASE-T ports (one on RP1 and one on RP2)
  • Two 1000BASE-BX ports (both on RP1)

Back Panel I/O (With Optional XIt1071)

  • Additional eSATA connector
  • Two Mini-HDMI connectors for dual DVI ports

Physical Characteristics

  • 3U VPX form factor
  • Mechanically compliant to VITA 46.10
  • Dimensions: 100 mm x 81.5 mm
  • 1.0 in. pitch

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
  • Conformal coating available as an ordering option
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Data Acquisition
Product Number XIt1070
Product Name 3U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and DVI
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

3U VPX Rear Transition Module with Gigabit Ethernet, mSATA, USB, Serial, and DVI-D - XIt1079 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Data Acquisition Input/Output Module
Form Factor PC Board; 3U VPX
Host Connection RS232/422/485; USB
View Details
3U VPX Rear Transition Module for XPedite8171 3U VPX SBC and XPedite5205 XMC Router Assembly - XIt1087 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Data Acquisition Input/Output Module
Form Factor PC Board; 3U VPX
Host Connection RS232/422/485; USB
View Details
6U RTM for the XPort1020 cPCI Module - XIt1022 - Extreme Engineering Solutions, Inc. (X-ES)
Extreme Engineering Solutions, Inc. (X-ES)
Specs
Data Acquisition Input/Output Module
Form Factor PC Board; 6U cPCI
View Details
6U VME Rear Transition Module with Gigabit Ethernet, Serial, and Four MIL-STD-1553 Twinax Connectors - XIt1013 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Data Acquisition Input/Output Module
Form Factor PC Board; 6U VME
Host Connection RS232/422/485
View Details