Extreme Engineering Solutions, Inc. (X-ES) 3U cPCI Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and HDMI XIt1036

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3U cPCI Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and HDMI - XIt1036 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
3U cPCI Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and HDMI
XIt1036
3U cPCI Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and HDMI XIt1036
The XIt1036 provides I/O expansion for 3U cPCI SBCs. The XIt1036 provides rear panel connectors for two 10/100/1000BASE-T ports, a USB port, a SATA port, an HDMI port, and two RS-232 serial ports via micro-DB-9 connector. The XIt1036 provides board connectors for an additional USB port and three SATA ports. Features 3U cPCI Rear Transition Module Support for X-ES' 3U cPCI SBC module I/O Two RJ-45 connectors for dual 10/100/1000BASE-T ports One HDMI port Four SATA ports Micro-DB-9 connector for dual RS-232 ports (optional) Two USB ports 0.8 in. pitch Headers for I²C and GPIO Technical Specs Back Panel I/O (Standard) Two RJ-45 connectors for dual 10/100/1000BASE-T ports One USB port One eSATA port One micro-DB-9 connector One HDMI port Internal I/O Three SATA ports capable of 3 Gb/s One USB 2.0 port One I²C header One GPIO header One push-button reset Physical Characteristics 3U cPCI RTM form factor Mechanically compliant to PICMG 2.0 (section 4.2.1) Dimensions: 100 mm x 80 mm 0.8 in. pitch Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1

The XIt1036 provides I/O expansion for 3U cPCI SBCs. The XIt1036 provides rear panel connectors for two 10/100/1000BASE-T ports, a USB port, a SATA port, an HDMI port, and two RS-232 serial ports via micro-DB-9 connector.

The XIt1036 provides board connectors for an additional USB port and three SATA ports.


Features

  • 3U cPCI Rear Transition Module
  • Support for X-ES' 3U cPCI SBC module I/O
  • Two RJ-45 connectors for dual 10/100/1000BASE-T ports
  • One HDMI port
  • Four SATA ports
  • Micro-DB-9 connector for dual RS-232 ports (optional)
  • Two USB ports
  • 0.8 in. pitch
  • Headers for I²C and GPIO

Technical Specs

Back Panel I/O (Standard)

  • Two RJ-45 connectors for dual 10/100/1000BASE-T ports
  • One USB port
  • One eSATA port
  • One micro-DB-9 connector
  • One HDMI port

Internal I/O

  • Three SATA ports capable of 3 Gb/s
  • One USB 2.0 port
  • One I²C header
  • One GPIO header
  • One push-button reset

Physical Characteristics

  • 3U cPCI RTM form factor
  • Mechanically compliant to PICMG 2.0 (section 4.2.1)
  • Dimensions: 100 mm x 80 mm
  • 0.8 in. pitch

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Data Acquisition
Product Number XIt1036
Product Name 3U cPCI Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and HDMI
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

6U VME Rear Transition Module with Gigabit Ethernet, Serial, USB, and PCI Express - XIt1014 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Data Acquisition Input/Output Module
Form Factor PC Board; 6U VME
Host Connection RS232/422/485; USB
View Details
6U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and HDMI - XIt1042 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Data Acquisition Input/Output Module
Form Factor PC Board; 6U VPX
Host Connection Direct Backplane Interface; RS232/422/485; USB
View Details
3U VPX Rear Transition Module for the XChange3013 - XIt3013 - Extreme Engineering Solutions, Inc. (X-ES)
Extreme Engineering Solutions, Inc. (X-ES)
Specs
Data Acquisition Input/Output Module
Form Factor PC Board; 3U VPX
Host Connection RS232/422/485
View Details
PMC I/O Module (PIM) with Gigabit Ethernet and Serial - XIt2045 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Data Acquisition Input/Output Module
Form Factor PC Board; PIM
Host Connection RS232/422/485
View Details