Exsenco, LLC All-In-One Linear Displacement and Level Measurement Probe SANTEST GYSE-AM

Description
The scale was carved in a rod of the high accuracy analog output type GYSE-A by 1mm pitch. The scale is doing etching processing by the scale based on JIS first grade, the magnet location can be confirmed by your eyes easily. 0 position of the scale is an end face of HEX46. Max. stroke is 400mm, rod diameter is φ8.
Request a Quote
Description
The scale was carved in a rod of the high accuracy analog output type GYSE-A by 1mm pitch. The scale is doing etching processing by the scale based on JIS first grade, the magnet location can be confirmed by your eyes easily. 0 position of the scale is an end face of HEX46. Max. stroke is 400mm, rod diameter is φ8.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GYSE-AM is an all-in-one analog displacement and level measurement probe with a detachable probe element, designed for high-accuracy linear position sensing with a scaled etched rod based on JIS first grade. It features a stainless steel probe rod with a 8 mm diameter and a maximum effective stroke of 400 mm, with the zero position at the end face of the HEX46 section. Output options include 0-10 V or 10-0 V voltage and 4-20 mA or 20-4 mA current, with a 16-bit resolution and non-linearity of ±0.025% F.S. typical. The probe operates on +24 VDC, supports IP67 protection, and functions within a temperature range of −20 °C to +75 °C. Cable length is limited to 10 m for voltage output and 100 m for current output. The probe head is aluminum alloy, and the magnet or float must be selected separately to define dead zone lengths.

Datasheet Summary
Powered by GS/AI

The GYSE-AM is an all-in-one analog displacement and level measurement probe with a detachable probe element, designed for high-accuracy linear position sensing with a scaled etched rod based on JIS first grade. It features a stainless steel probe rod with a 8 mm diameter and a maximum effective stroke of 400 mm, with the zero position at the end face of the HEX46 section. Output options include 0-10 V or 10-0 V voltage and 4-20 mA or 20-4 mA current, with a 16-bit resolution and non-linearity of ±0.025% F.S. typical. The probe operates on +24 VDC, supports IP67 protection, and functions within a temperature range of −20 °C to +75 °C. Cable length is limited to 10 m for voltage output and 100 m for current output. The probe head is aluminum alloy, and the magnet or float must be selected separately to define dead zone lengths.

Suppliers

Company
Product
Description
Supplier Links
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-AM - Exsenco, LLC
Corpus Christi, TX, USA
All-In-One Linear Displacement and Level Measurement Probe
SANTEST GYSE-AM
All-In-One Linear Displacement and Level Measurement Probe SANTEST GYSE-AM
The scale was carved in a rod of the high accuracy analog output type GYSE-A by 1mm pitch. The scale is doing etching processing by the scale based on JIS first grade, the magnet location can be confirmed by your eyes easily. 0 position of the scale is an end face of HEX46. Max. stroke is 400mm, rod diameter is φ8.

The scale was carved in a rod of the high accuracy analog output type GYSE-A by 1mm pitch. The scale is doing etching processing by the scale based on JIS first grade, the magnet location can be confirmed by your eyes easily. 0 position of the scale is an end face of HEX46. Max. stroke is 400mm, rod diameter is Φ8.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Level Sensors
Product Number SANTEST GYSE-AM
Product Name All-In-One Linear Displacement and Level Measurement Probe
Device Classification Sensor Only
Measuring Range 0.5906 to 15.75 inch (15 to 400 mm)
Level Measurement Type Continuous Level
Output Options AnalogVoltage; AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYSE-R-PF - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYPE2K - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 1.97 to 9.84 inch (50 to 250 mm)
Level Measurement Type Continuous Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-S - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
View Details
Linear Displacement and Level Measurement Probe - SANTEST GYKS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 98.43 inch (15 to 2500 mm)
Level Measurement Type Continuous Level
View Details